N-channel 100 V, 0.030 Ohm, 25 A, DPAK STripFET(TM) II Power MOSFET Product overview: STD25NF10LA from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100 V, 0.030 Ohm, 25 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100 V, 0.030 Ohm, 25 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD25NF10LA can be used for catalog matching and distributor lookup.
N-Channel 100V 25A (Tc) 100W (Tc) Surface Mount DPAK
N-Channel 100V 25A (Tc) 100W (Tc) Surface Mount DPAK
N-Channel 100V 25A (Tc) 100W (Tc) Surface Mount DPAK
Manufacturer: STMicroelectronics
Win Source Part Number: 1102864-STD25NF10LA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 100W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 25A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 52nC @ 5V
Max Input Capacitance: 1710pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 35 mOhm @ 12.5A, 10V
Alternative Parts (Cross-Reference): STD25NF10LT4; 2SK3482-Z-E1-AZ; 2SK3482-Z;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
MOSFET N-CH 100V 25A DPAK
MOSFET N-CH 100V 25A DPAK
MOSFET 100 V Mosfet 35 RDS 25A D2PAK
MOSFET, N, D-PAK; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:25A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V; Power Dissipation:100W RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-STD25NF10LA | 497-12552-6-ND | 1102864-STD25NF10LA | STD25NF10LA | STD25NF10LA | STD25NF10LA | 72K6051 |
| Product Name | N-Channel 100 V 0.030 Ohm 25 A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD25NF10LA | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Mosfet, N, D-Pak; Channel Type Stmicroelectronics |
| PD | 100000 milliwatts | 100000 milliwatts | 100000 milliwatts | 100000 milliwatts | |||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||||
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | ||||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3; TO-252 (DPAK); DPAK | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-3 |