STMicroelectronics, Inc. Single FETs, MOSFETs STD17NF03L-1

Description
N-Channel 30V 17A (Tc) 30W (Tc) Through Hole TO-251 (IPAK)
Request a Quote Datasheet
Description
N-Channel 30V 17A (Tc) 30W (Tc) Through Hole TO-251 (IPAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-15726-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15726-5-ND
Single FETs, MOSFETs 497-15726-5-ND
N-Channel 30V 17A (Tc) 30W (Tc) Through Hole TO-251 (IPAK)

N-Channel 30V 17A (Tc) 30W (Tc) Through Hole TO-251 (IPAK)

Buy Now Datasheet
Singapore, Singapore
Through-Hole 30V 17A MOSFET Transistor
278-STD17NF03L-1
Through-Hole 30V 17A MOSFET Transistor 278-STD17NF03L-1
N-Ch MOSFET, 30V, 17A, 50mR, IPAK, Through Hole Product overview: STD17NF03L-1 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 30V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Through-Hole, 30V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD17NF03L-1 can be used for catalog matching and distributor lookup.

N-Ch MOSFET, 30V, 17A, 50mR, IPAK, Through Hole Product overview: STD17NF03L-1 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 30V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Through-Hole, 30V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD17NF03L-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD17NF03L-1 - 1102857-STD17NF03L-1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD17NF03L-1
1102857-STD17NF03L-1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD17NF03L-1 1102857-STD17NF03L-1
Manufacturer: STMicroelectronics Win Source Part Number: 1102857-STD17NF03L-1 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 30W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: I-Pak Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 17A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 6.5nC @ 5V Max Input Capacitance: 320pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 50 mOhm @ 8.5A, 10V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1102857-STD17NF03L-1
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 30W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: I-Pak
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 17A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 6.5nC @ 5V
Max Input Capacitance: 320pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 50 mOhm @ 8.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch, 30V-0.038ohms 17A

MOSFET N-Ch, 30V-0.038ohms 17A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD17NF03L-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD17NF03L-1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD17NF03L-1
MOSFET N-CH 30V 17A IPAK

MOSFET N-CH 30V 17A IPAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-15726-5-ND 278-STD17NF03L-1 1102857-STD17NF03L-1 STD17NF03L-1 STD17NF03L-1
Product Name Single FETs, MOSFETs Through-Hole 30V 17A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD17NF03L-1 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-251-3 Short Leads, IPAK, TO-251AA SOT3; I-Pak TO-251-3 Short Leads, IPak, TO-251AA
PD 30000 milliwatts 30000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products