STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD13N65M2 STD13N65M2

Description
Manufacturer: STMicroelectronics Win Source Part Number: 935272-STD13N65M2 Series: MDmesh™ M2 Operating Temperature Range: 150°C (TJ) Features: N-Channel 650 V 10A (Tc) 110W (Tc) Surface Mount DPAK Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: STD13 Categories: Discrete Semiconductor Products Case / Package: DPAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-15460-6, 497-15460-2, 497-15460-1
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 935272-STD13N65M2 Series: MDmesh™ M2 Operating Temperature Range: 150°C (TJ) Features: N-Channel 650 V 10A (Tc) 110W (Tc) Surface Mount DPAK Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: STD13 Categories: Discrete Semiconductor Products Case / Package: DPAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-15460-6, 497-15460-2, 497-15460-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD13N65M2 - 935272-STD13N65M2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD13N65M2
935272-STD13N65M2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD13N65M2 935272-STD13N65M2
Manufacturer: STMicroelectronics Win Source Part Number: 935272-STD13N65M2 Series: MDmesh™ M2 Operating Temperature Range: 150°C (TJ) Features: N-Channel 650 V 10A (Tc) 110W (Tc) Surface Mount DPAK Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: STD13 Categories: Discrete Semiconductor Products Case / Package: DPAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-15460-6, 497-15460-2, 497-15460-1

Manufacturer: STMicroelectronics
Win Source Part Number: 935272-STD13N65M2
Series: MDmesh™ M2
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 650 V 10A (Tc) 110W (Tc) Surface Mount DPAK
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: STD13
Categories: Discrete Semiconductor Products
Case / Package: DPAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-15460-6, 497-15460-2, 497-15460-1

Buy Now Datasheet
MOSFETs - 8765623P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8765623P
MOSFETs 8765623P
MOSFET N-Ch 650V 10A MDmesh M2 DPAK

MOSFET N-Ch 650V 10A MDmesh M2 DPAK

Supplier's Site
MOSFETs - 8765623 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8765623
MOSFETs 8765623
MOSFET N-Ch 650V 10A MDmesh M2 DPAK

MOSFET N-Ch 650V 10A MDmesh M2 DPAK

Supplier's Site
MOSFETs - 1655377 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1655377
MOSFETs 1655377
MOSFET N-Ch 650V 10A MDmesh M2 DPAK

MOSFET N-Ch 650V 10A MDmesh M2 DPAK

Supplier's Site
Singapore, Singapore
N-Channel 650 V 0.37 Ohm 10 A MOSFET Transistor
278-STD13N65M2
N-Channel 650 V 0.37 Ohm 10 A MOSFET Transistor 278-STD13N65M2
N-channel 650 V, 0.37 Ohm typ., 10 A MDmesh M2 Power MOSFET in DPAK package Product overview: STD13N65M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.37 Ohm, 10 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.37 Ohm, 10 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD13N65M2 can be used for catalog matching and distributor lookup.

N-channel 650 V, 0.37 Ohm typ., 10 A MDmesh M2 Power MOSFET in DPAK package Product overview: STD13N65M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.37 Ohm, 10 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.37 Ohm, 10 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD13N65M2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-15460-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15460-1-ND
Single FETs, MOSFETs 497-15460-1-ND
N-Channel 650V 10A (Tc) 110W (Tc) Surface Mount DPAK

N-Channel 650V 10A (Tc) 110W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-15460-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15460-6-ND
Single FETs, MOSFETs 497-15460-6-ND
N-Channel 650V 10A (Tc) 110W (Tc) Surface Mount DPAK

N-Channel 650V 10A (Tc) 110W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-15460-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15460-2-ND
Single FETs, MOSFETs 497-15460-2-ND
N-Channel 650V 10A (Tc) 110W (Tc) Surface Mount DPAK

N-Channel 650V 10A (Tc) 110W (Tc) Surface Mount DPAK

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 650 V, 0.37 Ohm typ., 10 A MDmesh M2 Power MOSFET in DPAK package

MOSFET N-channel 650 V, 0.37 Ohm typ., 10 A MDmesh M2 Power MOSFET in DPAK package

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD13N65M2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD13N65M2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD13N65M2
MOSFET N-CH 650V 10A DPAK

MOSFET N-CH 650V 10A DPAK

Supplier's Site
Single FETs, MOSFETs - STD13N65M2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD13N65M2
Single FETs, MOSFETs STD13N65M2
MOSFET N-CH 650V 10A DPAK

MOSFET N-CH 650V 10A DPAK

Supplier's Site Datasheet
Mosfet, N-Ch, 650V, 10A, To-252; Channel Type Stmicroelectronics - 45AC7533 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 10A, To-252; Channel Type Stmicroelectronics
45AC7533
Mosfet, N-Ch, 650V, 10A, To-252; Channel Type Stmicroelectronics 45AC7533
MOSFET, N-CH, 650V, 10A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:10A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, N-CH, 650V, 10A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:10A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 935272-STD13N65M2 8765623P 8765623 278-STD13N65M2 497-15460-1-ND STD13N65M2 STD13N65M2 STD13N65M2 45AC7533
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD13N65M2 MOSFETs MOSFETs N-Channel 650 V 0.37 Ohm 10 A MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 650V, 10A, To-252; Channel Type Stmicroelectronics
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
TJ 150 C (302 F) 150 C (302 F)
Package Type SOT3; DPAK TO-252 (DPAK); TO-252 TO-252 (DPAK); Dpak (to-252) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3
MOSFET Operating Mode Enhancement
Number of units in IC 1
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
FET, MOSFET Arrays - 94-3449-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065040T3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-220; TO-220-3
Packing Method Tube; Tube
View Details
3 suppliers