STMicroelectronics, Inc. Single FETs, MOSFETs STD11N65M5

Description
N-Channel 650V 9A (Tc) 85W (Tc) Surface Mount DPAK
Request a Quote Datasheet
Description
N-Channel 650V 9A (Tc) 85W (Tc) Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-12935-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12935-2-ND
Single FETs, MOSFETs 497-12935-2-ND
N-Channel 650V 9A (Tc) 85W (Tc) Surface Mount DPAK

N-Channel 650V 9A (Tc) 85W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-12935-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12935-1-ND
Single FETs, MOSFETs 497-12935-1-ND
N-Channel 650V 9A (Tc) 85W (Tc) Surface Mount DPAK

N-Channel 650V 9A (Tc) 85W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-12935-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12935-6-ND
Single FETs, MOSFETs 497-12935-6-ND
N-Channel 650V 9A (Tc) 85W (Tc) Surface Mount DPAK

N-Channel 650V 9A (Tc) 85W (Tc) Surface Mount DPAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD11N65M5 - 031108-STD11N65M5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD11N65M5
031108-STD11N65M5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD11N65M5 031108-STD11N65M5
Manufacturer: STMicroelectronics Win Source Part Number: 031108-STD11N65M5 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 85W (Tc) Family Name: STD11N65M5 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 9A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 17nC @ 10V Max Input Capacitance: 620pF @ 100V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 480 mOhm @ 4.5A, 10V Alternative Parts (Cross-Reference): IPD60R385CPX; R6011END3TL1; MMD60R360PRH; IPD60R380C6; Introduction Date: February 23, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2032 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031108-STD11N65M5
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 85W (Tc)
Family Name: STD11N65M5
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 9A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 17nC @ 10V
Max Input Capacitance: 620pF @ 100V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 480 mOhm @ 4.5A, 10V
Alternative Parts (Cross-Reference): IPD60R385CPX; R6011END3TL1; MMD60R360PRH; IPD60R380C6;
Introduction Date: February 23, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2032
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
650V 9A DPAK MOSFET Transistor
278-STD11N65M5
650V 9A DPAK MOSFET Transistor 278-STD11N65M5
650V 9A N-CH MOSFET DPAK 480mR Rds(on) Product overview: STD11N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 9A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 9A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD11N65M5 can be used for catalog matching and distributor lookup.

650V 9A N-CH MOSFET DPAK 480mR Rds(on) Product overview: STD11N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 9A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 9A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD11N65M5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD11N65M5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD11N65M5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD11N65M5
MOSFET N CH 650V 9A DPAK

MOSFET N CH 650V 9A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 650V 0.43 Ohm 9A MDmesh M5 MOS

MOSFET N-Ch 650V 0.43 Ohm 9A MDmesh M5 MOS

Buy Now Datasheet
Single FETs, MOSFETs - STD11N65M5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD11N65M5
Single FETs, MOSFETs STD11N65M5
MOSFET N CH 650V 9A DPAK

MOSFET N CH 650V 9A DPAK

Supplier's Site Datasheet
Mosfet, N-Ch, 650V, 9A, 85W, To-252; Transistor Polarity Stmicroelectronics - 07AH6953 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 9A, 85W, To-252; Transistor Polarity Stmicroelectronics
07AH6953
Mosfet, N-Ch, 650V, 9A, 85W, To-252; Transistor Polarity Stmicroelectronics 07AH6953
MOSFET, N-CH, 650V, 9A, 85W, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:9A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.43ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 650V, 9A, 85W, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:9A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.43ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-12935-2-ND 031108-STD11N65M5 278-STD11N65M5 STD11N65M5 STD11N65M5 STD11N65M5 07AH6953
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD11N65M5 650V 9A DPAK MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs Mosfet, N-Ch, 650V, 9A, 85W, To-252; Transistor Polarity Stmicroelectronics
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); DPAK TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3; TO-252 (DPAK)
V(BR)DSS 650 volts 650 volts
PD 85000 milliwatts 85000 milliwatts 85000 milliwatts
TJ 150 C (302 F) -55 C (-67 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data