N-channel 500 V, 0.45 Ohm typ., 8 A MDmesh M2 Power MOSFET in DPAK package Product overview: STD11N50M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500 V, 0.45 Ohm, 8 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500 V, 0.45 Ohm, 8 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD11N50M2 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1001053-STD11N50M2
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 85W (Tc)
Family Name: STD11N50M2
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 8A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 12nC @ 10V
Max Input Capacitance: 395pF @ 100V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 530 mOhm @ 4A, 10V
Alternative Parts (Cross-Reference): IPD50R650CEBTMA1; IPD50R650CE; IPD50R650CEAUMA1; IPD50R650CEATMA1;
Introduction Date: June 18, 2014
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2034
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
N-Channel 500V 8A (Tc) 85W (Tc) Surface Mount DPAK
N-Channel 500V 8A (Tc) 85W (Tc) Surface Mount DPAK
N-Channel 500V 8A (Tc) 85W (Tc) Surface Mount DPAK
MOSFET, N-CH, 500V, 8A, 150DEG C, 85W ROHS COMPLIANT: YES
MOSFET N-CH 500V 8A DPAK
MOSFET N-CH 500V 8A DPAK
MOSFET N-channel 500 V, 0.45 Ohm typ., 8 A MDmesh M2 Power MOSFET in DPAK package
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-STD11N50M2 | 1001053-STD11N50M2 | 497-STD11N50M2CT-ND | 69AH2683 | STD11N50M2 | STD11N50M2 | STD11N50M2 |
| Product Name | N-Channel 500 V 0.45 Ohm 8 A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD11N50M2 | Single FETs, MOSFETs | Mosfet, N-Ch, 500V, 8A, 150Deg C, 85W Rohs Compliant Stmicroelectronics | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | ||||
| V(BR)DSS | 500 volts | 500 volts | |||||
| PD | 85000 milliwatts | 85000 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |