STMicroelectronics, Inc. Single FETs, MOSFETs STD10NM60ND

Description
N-Channel 600V 8A (Tc) 70W (Tc) Surface Mount DPAK
Request a Quote Datasheet
Description
N-Channel 600V 8A (Tc) 70W (Tc) Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-12239-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12239-1-ND
Single FETs, MOSFETs 497-12239-1-ND
N-Channel 600V 8A (Tc) 70W (Tc) Surface Mount DPAK

N-Channel 600V 8A (Tc) 70W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-12239-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12239-2-ND
Single FETs, MOSFETs 497-12239-2-ND
N-Channel 600V 8A (Tc) 70W (Tc) Surface Mount DPAK

N-Channel 600V 8A (Tc) 70W (Tc) Surface Mount DPAK

Buy Now Datasheet
Singapore, Singapore
600V 8A DPAK MOSFET Transistor
278-STD10NM60ND
600V 8A DPAK MOSFET Transistor 278-STD10NM60ND
600V 8A N-CH MOSFET DPAK 600mR Product overview: STD10NM60ND from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 8A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD10NM60ND can be used for catalog matching and distributor lookup.

600V 8A N-CH MOSFET DPAK 600mR Product overview: STD10NM60ND from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 8A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD10NM60ND can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD10NM60ND - 1102840-STD10NM60ND - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD10NM60ND
1102840-STD10NM60ND
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD10NM60ND 1102840-STD10NM60ND
Manufacturer: STMicroelectronics Win Source Part Number: 1102840-STD10NM60ND Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 70W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 8A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 20nC @ 10V Max Input Capacitance: 577pF @ 50V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 600 mOhm @ 4A, 10V Alternative Parts (Cross-Reference): IPD60R600C6; TSM60N900CP ROG; TSM60NB900CP ROG; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1102840-STD10NM60ND
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 70W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 8A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 20nC @ 10V
Max Input Capacitance: 577pF @ 50V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 600 mOhm @ 4A, 10V
Alternative Parts (Cross-Reference): IPD60R600C6; TSM60N900CP ROG; TSM60NB900CP ROG;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 600V 0.57 Ohm 8A FDmesh II PWR

MOSFET N-Ch 600V 0.57 Ohm 8A FDmesh II PWR

Buy Now Datasheet
Single FETs, MOSFETs - STD10NM60ND - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD10NM60ND
Single FETs, MOSFETs STD10NM60ND
MOSFET N-CH 600V 8A DPAK

MOSFET N-CH 600V 8A DPAK

Supplier's Site Datasheet
Mosfet Transistor, N Channel, 8 A, 600 V, 0.57 Ohm, 10 V, 4 V Rohs Compliant Stmicroelectronics - 94T3328 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 8 A, 600 V, 0.57 Ohm, 10 V, 4 V Rohs Compliant Stmicroelectronics
94T3328
Mosfet Transistor, N Channel, 8 A, 600 V, 0.57 Ohm, 10 V, 4 V Rohs Compliant Stmicroelectronics 94T3328
MOSFET Transistor, N Channel, 8 A, 600 V, 0.57 ohm, 10 V, 4 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 8 A, 600 V, 0.57 ohm, 10 V, 4 V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N Ch, 600V, 8A, To-252; Transistor Polarity Stmicroelectronics - 87T3740 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 600V, 8A, To-252; Transistor Polarity Stmicroelectronics
87T3740
Mosfet, N Ch, 600V, 8A, To-252; Transistor Polarity Stmicroelectronics 87T3740
MOSFET, N CH, 600V, 8A, TO-252; Transistor Polarity:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:8A; On Resistance Rds(on):0.57ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

MOSFET, N CH, 600V, 8A, TO-252; Transistor Polarity:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:8A; On Resistance Rds(on):0.57ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD10NM60ND - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD10NM60ND
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD10NM60ND
MOSFET N-CH 600V 8A DPAK

MOSFET N-CH 600V 8A DPAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-12239-1-ND 278-STD10NM60ND 1102840-STD10NM60ND STD10NM60ND STD10NM60ND 94T3328 87T3740 STD10NM60ND
Product Name Single FETs, MOSFETs 600V 8A DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD10NM60ND MOSFET Single FETs, MOSFETs Mosfet Transistor, N Channel, 8 A, 600 V, 0.57 Ohm, 10 V, 4 V Rohs Compliant Stmicroelectronics Mosfet, N Ch, 600V, 8A, To-252; Transistor Polarity Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); DPAK TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
PD 70000 milliwatts 70000 milliwatts 70000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 600 volts 600 volts
Unlock Full Specs
to access all available technical data