STMicroelectronics, Inc. LED Drivers STCS2ASPR

Description
STMicroelectronics STCS2ASPR
Request a Quote Datasheet
Description
STMicroelectronics STCS2ASPR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 1106605P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Drivers
1106605P
LED Drivers 1106605P
STMicroelectronics STCS2ASPR

STMicroelectronics STCS2ASPR

Supplier's Site
LED Drivers - 1106605 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Drivers
1106605
LED Drivers 1106605
2A Constant Current LED Driver PowerSO10

2A Constant Current LED Driver PowerSO10

Supplier's Site
LED Drivers - 1661140 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Drivers
1661140
LED Drivers 1661140
STMicroelectronics STCS2ASPR

STMicroelectronics STCS2ASPR

Supplier's Site
Board Mount LED Drivers - STCS2ASPR - 795597-STCS2ASPR - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - STCS2ASPR
795597-STCS2ASPR
Board Mount LED Drivers - STCS2ASPR 795597-STCS2ASPR
Manufacturer: STMicroelectronics Win Source Part Number: 795597-STCS2ASPR Packaging: Reel package Type: Linear Operating Temperature Range: -40°C ~ 125°C (TJ) Package: PowerSO-10 Exposed Bottom Pad Mounting: SMD Internal Switch(s): Yes Number of Outputs: 1 Dimming: PWM Family Name: STCS2A Categories: Integrated Circuits (ICs) Manufacturer Package: 10-PowerSO Voltage Supply MAX: 40V Output Current per Channel: 2A Voltage Supply MIN: 4.5V Alternative Parts (Cross-Reference): MAX8790AETP; AP3064FNTR-G1; SP7601EK1-L/TR; FL7732M; Introduction Date: February 19, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 795597-STCS2ASPR
Packaging: Reel package
Type: Linear
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: PowerSO-10 Exposed Bottom Pad
Mounting: SMD
Internal Switch(s): Yes
Number of Outputs: 1
Dimming: PWM
Family Name: STCS2A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-PowerSO
Voltage Supply MAX: 40V
Output Current per Channel: 2A
Voltage Supply MIN: 4.5V
Alternative Parts (Cross-Reference): MAX8790AETP; AP3064FNTR-G1; SP7601EK1-L/TR; FL7732M;
Introduction Date: February 19, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD 2A 40V LED Driver IC
137-STCS2ASPR
SMD 2A 40V LED Driver IC 137-STCS2ASPR
2A Constant Current LED Driver, 40V, Surface Mount Product overview: STCS2ASPR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 40V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SMD, 2A, 40V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STCS2ASPR can be used for catalog matching and distributor lookup.

2A Constant Current LED Driver, 40V, Surface Mount Product overview: STCS2ASPR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 40V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SMD, 2A, 40V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STCS2ASPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - 497-6917-6-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
497-6917-6-ND
LED Drivers 497-6917-6-ND
LED Driver IC 1 Output Linear PWM Dimming 2A 10-PowerSO

LED Driver IC 1 Output Linear PWM Dimming 2A 10-PowerSO

Buy Now Datasheet
LED Drivers - 497-6917-1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
497-6917-1-ND
LED Drivers 497-6917-1-ND
LED Driver IC 1 Output Linear PWM Dimming 2A 10-PowerSO

LED Driver IC 1 Output Linear PWM Dimming 2A 10-PowerSO

Buy Now Datasheet
LED Drivers - 497-6917-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
497-6917-2-ND
LED Drivers 497-6917-2-ND
LED Driver IC 1 Output Linear PWM Dimming 2A 10-PowerSO

LED Driver IC 1 Output Linear PWM Dimming 2A 10-PowerSO

Buy Now Datasheet
Dc-Dc Converters Stmicroelectronics - 57P0686 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converters Stmicroelectronics
57P0686
Dc-Dc Converters Stmicroelectronics 57P0686
DC-DC CONVERTERS

DC-DC CONVERTERS

Supplier's Site Datasheet
Led Driver, Constant Current, Powerso-10; Device Topology Stmicroelectronics - 18AC7761 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Constant Current, Powerso-10; Device Topology Stmicroelectronics
18AC7761
Led Driver, Constant Current, Powerso-10; Device Topology Stmicroelectronics 18AC7761
LED DRIVER, CONSTANT CURRENT, POWERSO-10; Device Topology:Constant Current; No. of Outputs:1Outputs; Output Current:2A; Output Voltage:-; Driver Case Style:PowerSO; No. of Pins:10Pins; Input Voltage Min:4.5V; Input Voltage Max:40V RoHS Compliant: Yes

LED DRIVER, CONSTANT CURRENT, POWERSO-10; Device Topology:Constant Current; No. of Outputs:1Outputs; Output Current:2A; Output Voltage:-; Driver Case Style:PowerSO; No. of Pins:10Pins; Input Voltage Min:4.5V; Input Voltage Max:40V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - STCS2ASPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
STCS2ASPR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers STCS2ASPR
IC LED DRVR LIN PWM 2A 10POWERSO

IC LED DRVR LIN PWM 2A 10POWERSO

Supplier's Site
PMIC - LED Drivers - STCS2ASPR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
STCS2ASPR
PMIC - LED Drivers STCS2ASPR
IC LED DRVR LIN DIM 2A 10POWERSO

IC LED DRVR LIN DIM 2A 10POWERSO

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1106605P 1106605 795597-STCS2ASPR 137-STCS2ASPR 497-6917-6-ND 57P0686 18AC7761 STCS2ASPR STCS2ASPR
Product Name LED Drivers LED Drivers Board Mount LED Drivers - STCS2ASPR SMD 2A 40V LED Driver IC LED Drivers Dc-Dc Converters Stmicroelectronics Led Driver, Constant Current, Powerso-10; Device Topology Stmicroelectronics Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Type Dimmable Dimmable Constant Current Dimmable
Features RoHS Compliant RoHS Compliant RoHS Compliant RoHS Compliant
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Package Type Powerso
Unlock Full Specs
to access all available technical data

Similar Products

Linear Current Regulator And Controller For Auto LED Arrays - A6284KLPTR-T-1 - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
LED Drivers - 2331434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Output Power 224 watts
Features RoHS Compliant
View Details
LM3421-Q1 N-Channel Controllers for Constant Current LED Drivers - LM3421Q1MHX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 75 volts
View Details
8 suppliers