Allegro MicroSystems Inc. Automotive 2A Buck Led Driver W/Internal Pwm A6216KLPTR-T

Description
The A6214/6 provides efficient and flexible LED driving for automotive applications, with constant-current output up to 2A and PWM/analog dimming options. The A6216 includes an integrated fault flag and standalone internal PWM dimming for enhanced functionality. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models (A6214) (A6216) A6214 and A6216 Datasheet Evaluation Boards APEK6214KLK-01-MH Evaluation Board APEK6216KLP-01-MH Evaluation Board
Request a Quote
Description
The A6214/6 provides efficient and flexible LED driving for automotive applications, with constant-current output up to 2A and PWM/analog dimming options. The A6216 includes an integrated fault flag and standalone internal PWM dimming for enhanced functionality. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models (A6214) (A6216) A6214 and A6216 Datasheet Evaluation Boards APEK6214KLK-01-MH Evaluation Board APEK6216KLP-01-MH Evaluation Board
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A6216 is an automotive-grade, constant-current buck regulator LED driver capable of supplying up to 2 A output current across an input voltage range of 4.5 V to 55 V. It features an integrated MOSFET switch, true average current control, and support for both PWM and analog dimming. The A6216 includes standalone internal PWM dimming capability and a fault flag output for system monitoring. It is housed in a 16-pin TSSOP package with an exposed thermal pad for enhanced heat dissipation, operates within an ambient temperature range of -40°C to 125°C, and is AEC-Q100 qualified. Typical applications include automotive lighting systems such as daytime running lights, fog lights, turn/stop lights, and interior lighting.

Datasheet Summary
Powered by GS/AI

The A6216 is an automotive-grade, constant-current buck regulator LED driver capable of supplying up to 2 A output current across an input voltage range of 4.5 V to 55 V. It features an integrated MOSFET switch, true average current control, and support for both PWM and analog dimming. The A6216 includes standalone internal PWM dimming capability and a fault flag output for system monitoring. It is housed in a 16-pin TSSOP package with an exposed thermal pad for enhanced heat dissipation, operates within an ambient temperature range of -40°C to 125°C, and is AEC-Q100 qualified. Typical applications include automotive lighting systems such as daytime running lights, fog lights, turn/stop lights, and interior lighting.

Suppliers

Company
Product
Description
Supplier Links
Automotive 2A Buck Led Driver W/Internal Pwm - A6216KLPTR-T - Allegro MicroSystems Inc.
Manchester, NH, United States
Automotive 2A Buck Led Driver W/Internal Pwm
A6216KLPTR-T
Automotive 2A Buck Led Driver W/Internal Pwm A6216KLPTR-T
The A6214/6 provides efficient and flexible LED driving for automotive applications, with constant-current output up to 2A and PWM/analog dimming options. The A6216 includes an integrated fault flag and standalone internal PWM dimming for enhanced functionality. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models (A6214) (A6216) A6214 and A6216 Datasheet Evaluation Boards APEK6214KLK-01-MH Evaluation Board APEK6216KLP-01-MH Evaluation Board

The A6214/6 provides efficient and flexible LED driving for automotive applications, with constant-current output up to 2A and PWM/analog dimming options. The A6216 includes an integrated fault flag and standalone internal PWM dimming for enhanced functionality.

* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models

  • (A6214)
  • (A6216)

A6214 and A6216 Datasheet
Evaluation Boards

  • APEK6214KLK-01-MH Evaluation Board
  • APEK6216KLP-01-MH Evaluation Board
Supplier's Site Datasheet
LED Drivers - 620-A6216KLPTR-TCT-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 2A 16-eTSSOP-EP

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 2A 16-eTSSOP-EP

Buy Now Datasheet
LED Drivers - 620-A6216KLPTR-TTR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 2A 16-eTSSOP-EP

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 2A 16-eTSSOP-EP

Buy Now Datasheet
LED Drivers - 620-A6216KLPTR-TDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 2A 16-eTSSOP-EP

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 2A 16-eTSSOP-EP

Buy Now Datasheet
Singapore, Singapore
TSSOP LED Driver IC
137-A6216KLPTR-T
TSSOP LED Driver IC 137-A6216KLPTR-T
LED Driver, 2-Segment, PDSO16, TSSOP-16 Product overview: A6216KLPTR-T from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A6216KLPTR-T can be used for catalog matching and distributor lookup.

LED Driver, 2-Segment, PDSO16, TSSOP-16 Product overview: A6216KLPTR-T from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A6216KLPTR-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - A6216KLPTR-T - 1134731-A6216KLPTR-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - A6216KLPTR-T
1134731-A6216KLPTR-T
PMIC - PMIC - LED Drivers - A6216KLPTR-T 1134731-A6216KLPTR-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1134731-A6216KLPTR-T Series: Automotive, AEC-Q100 Packaging: Reel - TR Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Applications: Automotive Mounting: SMD Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: Analog, PWM Family Name: A6216KLPTR-T Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.allegromicro.com Manufacturer Package: 16-TSSOP-EP Voltage Supply MAX: 55V Output Current per Channel: 2A Voltage Supply MIN: 4.5V Alternative Parts (Cross-Reference): MAX16823ATE+; MAX16803ATE/V+T; MAX16823ATE/V+T; Introduction Date: January 19, 2016 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1134731-A6216KLPTR-T
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Applications: Automotive
Mounting: SMD
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Analog, PWM
Family Name: A6216KLPTR-T
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.allegromicro.com
Manufacturer Package: 16-TSSOP-EP
Voltage Supply MAX: 55V
Output Current per Channel: 2A
Voltage Supply MIN: 4.5V
Alternative Parts (Cross-Reference): MAX16823ATE+; MAX16803ATE/V+T; MAX16823ATE/V+T;
Introduction Date: January 19, 2016
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - A6216KLPTR-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
A6216KLPTR-T
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers A6216KLPTR-T
IC LED DRV RGLTR PWM 2A 16ETSSOP

IC LED DRV RGLTR PWM 2A 16ETSSOP

Supplier's Site
PMIC - LED Drivers - A6216KLPTR-T - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
A6216KLPTR-T
PMIC - LED Drivers A6216KLPTR-T
IC LED DRVR REG PWM 2A 16TSSOP

IC LED DRVR REG PWM 2A 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Allegro MicroSystems Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number A6216KLPTR-T 620-A6216KLPTR-TCT-ND 137-A6216KLPTR-T 1134731-A6216KLPTR-T A6216KLPTR-T A6216KLPTR-T
Product Name Automotive 2A Buck Led Driver W/Internal Pwm LED Drivers TSSOP LED Driver IC PMIC - PMIC - LED Drivers - A6216KLPTR-T Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 3A/1.5A Buck Led Driver - A6213KLJTR-1-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
5 suppliers
LED Drivers - A6276SLWTR-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts
Output Voltage 4 volts
View Details
3 suppliers
Led Backlight Driver For Lcd Displays - A8510GECTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
TSSOP LED Driver IC - 137-A8512ELPTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Number of Channels 6 #
View Details
5 suppliers