LED Driver IC 1 Output Linear PWM Dimming 1.5A PowerSO-8
LED Driver IC 1 Output Linear PWM Dimming 1.5A PowerSO-8
LED Driver IC 1 Output Linear PWM Dimming 1.5A PowerSO-8
1.5A LED Driver, SOIC, PWM Dimming, 40V, 50kHz Product overview: STCS1APHR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 40V, 50kHz, SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.5A, 40V, 50kHz, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STCS1APHR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 795596-STCS1APHR
Packaging: Reel package
Type: Linear
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: PowerSO-8
Mounting: SMD
Internal Switch(s): Yes
Number of Outputs: 1
Dimming: PWM
Family Name: STCS1A
Categories: Integrated Circuits (ICs)
Manufacturer Package: PowerSO-8
Voltage Supply MAX: 40V
Output Current per Channel: 1.5A
Voltage Supply MIN: 4.5V
Alternative Parts (Cross-Reference): MLX10803KDC; AL8807BQMP-13; A80603KESJSR-1; MLX81106;
Introduction Date: February 19, 2008
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
LED Lighting Drivers 1.5 A Max Const LED Driver
IC LED DRIVER LIN DIM POWERSO-8
IC LED DRV LIN PWM POWERSO-8
LED DRIVER, CONSTANT CURRENT, POWERSO-8; Device Topology:Constant Current; No. of Outputs:1Outputs; Output Current:1.5A; Output Voltage:-; Driver Case Style:PowerSO; No. of Pins:8Pins; Input Voltage Min:4.5V; Input Voltage Max:40V RoHS Compliant: Yes
LED DRIVER, 1 BIT, SOIC FULL REEL; Device Topology:Constant Current; No. of Outputs:1Outputs; Output Current:1.5A; Output Voltage:-; Driver Case Style:SOIC; No. of Pins:8Pins; Input Voltage Min:4.5V; Input Voltage Max:40V; MSL:- RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 497-6915-1-ND | 1889391 | 1889391P | 137-STCS1APHR | 795596-STCS1APHR | STCS1APHR | STCS1APHR | STCS1APHR | 18AC7759 |
| Product Name | LED Drivers | LED Drivers | LED Drivers | 1.5A 40V 50kHz SOIC LED Driver IC | Board Mount LED Drivers - STCS1APHR | LED Lighting Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led Driver, Constant Current, Powerso-8; Device Topology Stmicroelectronics |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||||
| Input Voltage | 4.5 to 40 volts | 4.5 to 40 volts | 4.5 to 40 volts | ||||||
| Output Current | 1500 milliamps | 1500 milliamps | 1500 milliamps | ||||||
| Features | RoHS Compliant | RoHS Compliant | RoHS Compliant | RoHS Compliant |