Rochester Electronics PMIC - PMIC - LED Drivers - A6271KLPTR-T-1 A6271KLPTR-T-1

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 859036-A6271KLPTR-T- 1 Series: Automotive, AEC-Q100 Operating Temperature Range: 150°C (TJ) Features: LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming - 16-eTSSOP-EP Package: Bulk Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-eTSSOP-EP Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 859036-A6271KLPTR-T- 1 Series: Automotive, AEC-Q100 Operating Temperature Range: 150°C (TJ) Features: LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming - 16-eTSSOP-EP Package: Bulk Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-eTSSOP-EP Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - A6271KLPTR-T-1 - 859036-A6271KLPTR-T-1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - A6271KLPTR-T-1
859036-A6271KLPTR-T-1
PMIC - PMIC - LED Drivers - A6271KLPTR-T-1 859036-A6271KLPTR-T-1
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 859036-A6271KLPTR-T- 1 Series: Automotive, AEC-Q100 Operating Temperature Range: 150°C (TJ) Features: LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming - 16-eTSSOP-EP Package: Bulk Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-eTSSOP-EP Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 859036-A6271KLPTR-T-1
Series: Automotive, AEC-Q100
Operating Temperature Range: 150°C (TJ)
Features: LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming - 16-eTSSOP-EP
Package: Bulk
Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 16-eTSSOP-EP
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 859036-A6271KLPTR-T-1
Product Name PMIC - PMIC - LED Drivers - A6271KLPTR-T-1
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - LM2794BL - Lingto Electronic Limited
Rochester Electronics
Specs
Type Dimmable
Output Current 20 milliamps
View Details
LED Drivers - 620-1097-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.5 to 10 volts
Output Voltage 36 volts
View Details
5 suppliers
LED Drivers - IRS29831PBF-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 11.5 to 18 volts
Output Current 650 milliamps
View Details
5 suppliers