STMicroelectronics, Inc. Programmable Timers and Oscillators STCL1160YBFCWY5

Description
Oscillator, Silicon IC 16MHz SOT-23-5
Request a Quote Datasheet
Description
Oscillator, Silicon IC 16MHz SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - 497-6836-2-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
497-6836-2-ND
Programmable Timers and Oscillators 497-6836-2-ND
Oscillator, Silicon IC 16MHz SOT-23-5

Oscillator, Silicon IC 16MHz SOT-23-5

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
1265329-STCL1160YBFCWY5
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators 1265329-STCL1160YBFCWY5
Win Source Part Number: 1265329-STCL1160YBFC WY5 Category: Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators Type: Oscillator, Silicon Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 16MHz Current - Supply: 590 µA Voltage - Supply: 4.5V ~ 5.5V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-6836-2,497-6836- 1,1026-STCL1160YBFCW Y5,497-6836-6 Base Product Number: STCL1160 Product Status: Obsolete

Win Source Part Number: 1265329-STCL1160YBFCWY5
Category: Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators
Type: Oscillator, Silicon
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 16MHz
Current - Supply: 590 µA
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-6836-2,497-6836-1,1026-STCL1160YBFCWY5,497-6836-6
Base Product Number: STCL1160
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
16MHZ SOT23 Clock and Timing IC
689-STCL1160YBFCWY5
16MHZ SOT23 Clock and Timing IC 689-STCL1160YBFCWY5
IC OSC SILICON 16MHZ SOT23-5 Product overview: STCL1160YBFCWY5 from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHZ, SOT23. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 16MHZ, SOT23, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-STCL1160YBFCWY5 can be used for catalog matching and distributor lookup.

IC OSC SILICON 16MHZ SOT23-5 Product overview: STCL1160YBFCWY5 from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHZ, SOT23. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 16MHZ, SOT23, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-STCL1160YBFCWY5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Timers IC Timers IC Timers
Product Number 497-6836-2-ND 1265329-STCL1160YBFCWY5 689-STCL1160YBFCWY5
Product Name Programmable Timers and Oscillators Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators 16MHZ SOT23 Clock and Timing IC
Package Type Surface Mount; SC-74A, SOT-753 Surface Mount; SC-74A, SOT-753 Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

Single CMOS Analog RC Timer - ALD7555SAL - Advanced Linear Devices, Inc.
Advanced Linear Devices, Inc.
Specs
Bus Interface CMOS
Package Type SOIC; SOIC8
Supply Voltage 2 to 10 volts
View Details
2 suppliers
 - MD82C284-8/B - Rochester Electronics
Specs
Device Type Real Time Clock; Clock Generator
Bus Interface I2C
Package Type DIP
View Details
5 suppliers
32.768 kHz 12.5 pF Clock and Timing IC - 171-MS3V-T1R-32.768kHz-12.5pF-20PPM-TA-QC-Au - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Reel
Frequency 0.0328 MHz
Features / Standards RoHS
View Details
Clock and Timing IC - 763-CYW311OXCT - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Bus Interface LVCMOS
Package Type Tape & Reel
Supply Voltage 2.38 to 3.46 volts
View Details
2 suppliers