The TLC555QDRG4 is a CMOS monolithic timer with rail-to-rail output, capable of sourcing 10mA and sinking 100mA, operating from a single supply of 2V to 15V with typical power consumption of 1mW at 5V. It is packaged in an 8-pin SOIC measuring 4.9mm by 6.0mm and is qualified for automotive applications with an operating temperature range of -40°C to 125°C. The device is pin-compatible with the NE555 and supports frequencies up to 2MHz. ESD protection exceeds 1000V per ANSI/ESDA/JEDEC JS-001.
555 Type, Timer/Oscillator (Single) IC 2.1MHz 8-SOIC
Standard Timer Single -40°C 125°C 8-Pin SOIC T/R Product overview: TLC555QDRG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-TLC555QDRG4 can be used for catalog matching and distributor lookup.
IC OSC SGL TIMER 2.1MHZ 8-SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Timers | IC Timers | IC Timers |
| Product Number | TLC555QDRG4 | 296-26756-2-ND | 689-TLC555QDRG4 | TLC555QDRG4 |
| Product Name | TLC555 Low Power Timer | Programmable Timers and Oscillators | SOIC Clock and Timing IC | Programmable Timers and Oscillators |
| Package Type | PDIP,SO,SOIC,TSSOP | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | Surface Mount; SOIC; Surface Mount |