Rochester Electronics Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - MD8254/B MD8254/B

Description
8254 - Programmable Interval Timer
Request a Quote Datasheet
Description
8254 - Programmable Interval Timer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MD8254/B - Rochester Electronics
Newburyport, MA, United States
8254 - Programmable Interval Timer

8254 - Programmable Interval Timer

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - MD8254/B - 926897-MD8254/B - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - MD8254/B
926897-MD8254/B
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - MD8254/B 926897-MD8254/B
Manufacturer: Rochester Electronics Win Source Part Number: 926897-MD8254/B Series: * Features: IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Rochester Electronics
Win Source Part Number: 926897-MD8254/B
Series: *
Features: IC
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet
Clock and Timing IC - 689-MD8254/B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
689-MD8254/B
Clock and Timing IC 689-MD8254/B
PROG INTERVAL TIMER Product overview: MD8254/B from Rochester Electronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-MD8254/B can be used for catalog matching and distributor lookup.

PROG INTERVAL TIMER Product overview: MD8254/B from Rochester Electronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-MD8254/B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Timers IC Timers IC Timers
Product Number MD8254/B 926897-MD8254/B 689-MD8254/B
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - MD8254/B Clock and Timing IC
Package Type DIP Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Real Time Clocks - P8254-2 - 848060-P8254-2 - Win Source Electronics
Specs
Device Type Real Time Clock
View Details
5 suppliers
 - MD8284A/B - Rochester Electronics
Specs
Device Type Real Time Clock; Clock Driver; Clock Generator
Package Type DIP
View Details
5 suppliers
Clock and Timing IC - 728-ADF4217LBRU - ERSAELECTRONICS PTE. LTD.
Specs
Package Type 20-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers