STMicroelectronics, Inc. 1.8MHz 800mA 5.5V LED Driver IC STCF03TBR

Description
LED Driver IC, 1.8MHz, 800mA, 5.5V, TFBGA, SM Product overview: STCF03TBR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8MHz, 800mA, 5.5V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.8MHz, 800mA, 5.5V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STCF03TBR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LED Driver IC, 1.8MHz, 800mA, 5.5V, TFBGA, SM Product overview: STCF03TBR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8MHz, 800mA, 5.5V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.8MHz, 800mA, 5.5V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STCF03TBR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.8MHz 800mA 5.5V LED Driver IC
137-STCF03TBR
1.8MHz 800mA 5.5V LED Driver IC 137-STCF03TBR
LED Driver IC, 1.8MHz, 800mA, 5.5V, TFBGA, SM Product overview: STCF03TBR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8MHz, 800mA, 5.5V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.8MHz, 800mA, 5.5V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STCF03TBR can be used for catalog matching and distributor lookup.

LED Driver IC, 1.8MHz, 800mA, 5.5V, TFBGA, SM Product overview: STCF03TBR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8MHz, 800mA, 5.5V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.8MHz, 800mA, 5.5V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STCF03TBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - STCF03TBR - 110750-STCF03TBR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - STCF03TBR
110750-STCF03TBR
PMIC - PMIC - LED Drivers - STCF03TBR 110750-STCF03TBR
Manufacturer: STMicroelectronics Win Source Part Number: 110750-STCF03TBR Packaging: Reel - TR Type: DC DC Regulator Applications: Camera Flash Mounting: SMD (SMT) Frequency: 1.8MHz Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: I2C Output Voltage: 2.5 V to 5.3 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 25-TFBGA (3x3) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 800mA (Flash) Alternative Parts (Cross-Reference): LM3643YFFR; AS1111A-BWLT; LX1990ILM-TR; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 3,500

Manufacturer: STMicroelectronics
Win Source Part Number: 110750-STCF03TBR
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Camera Flash
Mounting: SMD (SMT)
Frequency: 1.8MHz
Internal Switch(s): Yes
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: I2C
Output Voltage: 2.5 V to 5.3 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 25-TFBGA (3x3)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 800mA (Flash)
Alternative Parts (Cross-Reference): LM3643YFFR; AS1111A-BWLT; LX1990ILM-TR;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 3,500

Buy Now Datasheet
LED Drivers - 497-6316-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
497-6316-2-ND
LED Drivers 497-6316-2-ND
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) I²C Dimming 800mA (Flash) 25-TFBGA (3x3)

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) I²C Dimming 800mA (Flash) 25-TFBGA (3x3)

Buy Now Datasheet
LED Drivers - 497-6316-1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
497-6316-1-ND
LED Drivers 497-6316-1-ND
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) I²C Dimming 800mA (Flash) 25-TFBGA (3x3)

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) I²C Dimming 800mA (Flash) 25-TFBGA (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - STCF03TBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
STCF03TBR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers STCF03TBR
IC LED DRVR RGLTR I2C 25TFBGA

IC LED DRVR RGLTR I2C 25TFBGA

Supplier's Site
PMIC - LED Drivers - STCF03TBR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
STCF03TBR
PMIC - LED Drivers STCF03TBR
IC LED DRIVER RGLTR DIM 25TFBGA

IC LED DRIVER RGLTR DIM 25TFBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-STCF03TBR 110750-STCF03TBR 497-6316-2-ND STCF03TBR STCF03TBR
Product Name 1.8MHz 800mA 5.5V LED Driver IC PMIC - PMIC - LED Drivers - STCF03TBR LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Output Voltage 5.3 volts 2.5 to 5.3 volts 2.5 to 5.3 volts
Number of Channels 1 #
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.7 volts 2.7 to 5.5 volts 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 1916874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Package Type Ssop
Features RoHS Compliant
View Details
Led Driver, 40V, Tsop-6; Device Topology Nexperia - 52X6132 - Newark, An Avnet Company
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage ? to 40 volts
View Details
LM3447 Phase Dimmable, Primary Side Power Regulated, PFC Flyback Controller for LED Lighting - LM3447MTX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 7.5 to 17.5 volts
View Details
7 suppliers