LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Dimming 300mA (Flash) 10-DFN (3x3)
1.2A SWITCHING REGULATOR, 1800kHz SWITCHING FREQ-MAX, PDSO10, 3 X 3 MM, LEAD FREE, DFN-10 Product overview: STCF01PMR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2A, 1800kHz, DFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.2A, 1800kHz, DFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STCF01PMR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1102827-STCF01PMR
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Camera Flash
Mounting: SMD (SMT)
Frequency: 1.5MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Output Voltage: 17V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-DFN (3x3)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.6V
Channel Output Current: 300mA (Flash)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
IC LED DRIVER RGLTR 300MA 10DFN
IC LED DRIVER RGLTR 300MA 10DFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 497-6912-2-ND | 137-STCF01PMR | 1102827-STCF01PMR | STCF01PMR | STCF01PMR |
| Product Name | LED Drivers | 1.2A 1800kHz DFN LED Driver IC | PMIC - PMIC - LED Drivers - STCF01PMR | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.6 to 5.5 volts | 2.6 volts | 2.6 to 5.5 volts | ||
| Output Voltage | 17 volts | 17 volts | 17 volts | ||
| Output Current | 300 milliamps | 300 milliamps | 300 milliamps |