STMicroelectronics, Inc. TRANSISTORS - Transistors (BJT) - Single - STBV32-AP STBV32-AP

Description
Manufacturer: STMicroelectronics Win Source Part Number: 031098-STBV32-AP Packaging: AMMO PACKAGE Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92AP Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 1.5V @ 500mA, 1.5A Collector Cut-off Current(Max): 1mA Typical Gain (hFE) (Min): 5 @ 1A, 2V Maximum Power Dissipation: 1.5W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 031098-STBV32-AP Packaging: AMMO PACKAGE Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92AP Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 1.5V @ 500mA, 1.5A Collector Cut-off Current(Max): 1mA Typical Gain (hFE) (Min): 5 @ 1A, 2V Maximum Power Dissipation: 1.5W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - STBV32-AP - 031098-STBV32-AP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - STBV32-AP
031098-STBV32-AP
TRANSISTORS - Transistors (BJT) - Single - STBV32-AP 031098-STBV32-AP
Manufacturer: STMicroelectronics Win Source Part Number: 031098-STBV32-AP Packaging: AMMO PACKAGE Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92AP Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 1.5V @ 500mA, 1.5A Collector Cut-off Current(Max): 1mA Typical Gain (hFE) (Min): 5 @ 1A, 2V Maximum Power Dissipation: 1.5W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 031098-STBV32-AP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92AP
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 1.5V @ 500mA, 1.5A
Collector Cut-off Current(Max): 1mA
Typical Gain (hFE) (Min): 5 @ 1A, 2V
Maximum Power Dissipation: 1.5W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
276-STBV32-AP
Bipolar Transistor 276-STBV32-AP
HIGH VOLTAGE FAST-SWITCHING NPN POWER TRANSISTOR Product overview: STBV32-AP from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STBV32-AP can be used for catalog matching and distributor lookup.

HIGH VOLTAGE FAST-SWITCHING NPN POWER TRANSISTOR Product overview: STBV32-AP from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STBV32-AP can be used for catalog matching and distributor lookup.

Supplier's Site
Single Bipolar Transistors - STBV32-AP - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
STBV32-AP
Single Bipolar Transistors STBV32-AP
TRANS NPN 400V 1.5A TO92AP

TRANS NPN 400V 1.5A TO92AP

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - STBV32-AP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
STBV32-AP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) STBV32-AP
TRANS NPN 400V 1.5A TO92AP

TRANS NPN 400V 1.5A TO92AP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 031098-STBV32-AP 276-STBV32-AP STBV32-AP STBV32-AP
Product Name TRANSISTORS - Transistors (BJT) - Single - STBV32-AP Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN NPN; NPN
Package Type TO-92; SOT3; TO-92AP TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
IC(max) 1500 milliamps 1500 milliamps ? to 1500 milliamps
VCEO 400 volts 400 volts
Unlock Full Specs
to access all available technical data