Win Source Part Number: 1254064-STBC21FTR
Category: Integrated Circuits (ICs)>PMIC - Battery Chargers
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Interface: I2C
Fault Protection: Over Temperature, Reverse Battery, Short Circuit
Voltage - Supply (Max): 9V
Battery Chemistry: Lithium Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 1.1A
Battery Pack Voltage: 4.2V
Package / Case: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 14-HTSSOP
Temperature Range - Operating: -25°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-13145-2,497-1314
Base Product Number: STBC21
Product Status: Obsolete
IC BATT CHG LI-ION 1CEL 14HTSSOP
IC BATT CHG LI-ION 1CEL 14HTSSOP
IC BATT CHG LI-ION 1CEL 14HTSSOP
Charger IC Lithium Ion 14-HTSSOP
IC BATT CHG LI-ION 1CEL 14HTSSOP
IC BATT CHG LI-ION 1CEL 14HTSSOP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 1254064-STBC21FTR | 497-13145-6-ND | STBC21FTR | STBC21FTR | STBC21FTR |
| Product Name | Integrated Circuits (ICs) - PMIC - Battery Chargers | PMIC - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers |
| Cell Type | Li-Ion | Li-Ion; Lithium Ion | Li-Ion; Lithium Ion | ||
| Package Type | SSOP | 14-TSSOP (0.173", 4.40mm Width) Exposed Pad | SOP; SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) Exposed Pad | SSOP; TSSOP | |
| Cells | 1 | 1 | |||
| Charge Current | 1100 mA | 1100 mA | 1100 mA |