Win Source Part Number: 1128551-STBC15LJTR
Category: Integrated Circuits (ICs)>PMIC - Battery Chargers
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Interface: USB
Fault Protection: Reverse Current
Voltage - Supply (Max): 6.5V
Battery Chemistry: Lithium Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Voltage
Charge Current - Max: 40mA
Battery Pack Voltage: 4.4V
Package / Case: 12-XFBGA, FCBGA
Supplier Device Package: 12-Flip-Chip (1.11x1.41)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-18188-2,497-1818
Base Product Number: STBC15
IC BAT CHG LI-ION 1CL 12FLIPCHIP
IC BAT CHG LI-ION 1CL 12FLIPCHIP
IC BAT CHG LI-ION 1CL 12FLIPCHIP
BATTERY CHARGER, LI-ION, FLIP-CHIP-12; Battery Type:Li-Ion; Input Voltage:6.5V; Battery Charge Voltage:4.4V; Charge Current Max:40mA; Battery IC Case Style:Flip-Chip; No. of Pins:12Pins; No. of Series Cells:1; Operating Temperature RoHS Compliant: Yes
IC BAT CHG LI-ION 1CL 12FLIPCHIP
Charger IC Lithium Ion 12-Flip-Chip (1.11x1.41)
IC BAT CHG LI-ION 1CL 12FLIPCHIP
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 1128551-STBC15LJTR | 497-18188-2-ND | 84AC2843 | STBC15LJTR | STBC15LJTR | STBC15LJTR |
| Product Name | Integrated Circuits (ICs) - PMIC - Battery Chargers | PMIC - Battery Chargers | Battery Charger, Li-Ion, Flip-Chip-12; Battery Type Stmicroelectronics | PMIC - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Cell Type | Li-Ion | Li-Ion; Li-Ion | Li-Ion; Lithium Ion | Li-Ion; Lithium Ion | ||
| Cells | 1 | 1 | 1 | |||
| Charge Current | 40 mA | 40 mA | 40 mA | 40 mA | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |