Manufacturer: STMicroelectronics
Win Source Part Number: 1102822-STBC08PMR
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 800mA
Battery Pack Voltage: 4.2V
Family Name: STBC08
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-DFN (3x3)
Maximum Supply Voltage: 6.5V
Alternative Parts (Cross-Reference): MAX14745BEWX+; MAX14745DEWX+; MAX14745EEWX+T;
Introduction Date: October 01, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
IC BATT CHG LI-ION 1CELL 6DFN
IC BATT CHG LI-ION 1CELL 6DFN
IC BATT CHG LI-ION 1CELL 6DFN
BATTERY CHARGER, LI-ION, 0.8A, DFN-6; Battery Type:Li-Ion; Input Voltage:6.5V; Battery Charge Voltage:4.2V; Charge Current:800mA; IC Case / Package:DFN; No. of Pins:6Pins; No. of Cells:1Cells; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
LEGACY PRODUCTS
IC BATT CHG LI-ION 1CELL 6DFN
Charger IC Lithium Ion 6-DFN (3x3)
IC BATT CHG LI-ION 1CELL 6DFN
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 1102822-STBC08PMR | 497-5808-2-ND | 18AC7758 | 57P0520 | STBC08PMR | STBC08PMR | STBC08PMR |
| Product Name | PMIC - PMIC - Battery Chargers - STBC08PMR | PMIC - Battery Chargers | Battery Charger, Li-Ion, 0.8A, Dfn-6; Battery Type Stmicroelectronics | Legacy Products Stmicroelectronics | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers | PMIC - Battery Chargers |
| Package Type | 6-DFN (3x3) | 6-VDFN Exposed Pad | 6-VDFN Exposed Pad | ||||
| Cells | 1 | 1 | |||||
| Supply Voltage | 6.5 volts | 6.5 volts | 6.5 volts | 4.2 volts | |||
| Charge Current | 800 mA | 800 mA | 800 mA |