IC BAT CHG LI-ION 1CL 30FLIPCHIP
IC BAT CHG LI-ION 1CL 30FLIPCHIP
IC BAT CHG LI-ION 1CL 30FLIPCHIP
Win Source Part Number: 1254066-STBC03JR
Category: Integrated Circuits (ICs)>PMIC - Battery Chargers
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Fault Protection: Over Current, Over Temperature, Over Voltage, Reverse Current
Voltage - Supply (Max): 5.4V
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 650mA
Battery Pack Voltage: 4.2V
Package / Case: 30-UFBGA, FCBGA
Supplier Device Package: 30-FlipChip (2.59x2.25)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-17241-6,497-1724
Base Product Number: STBC03
IC BAT CHG LI-ION 1CL 30FLIPCHIP
IC BAT CHG LI-ION 1CL 30FLIPCHIP
Charger IC Lithium Ion/Polymer 30-FlipChip (2.59x2.25)
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 497-17241-6-ND | 1254066-STBC03JR | STBC03JR | STBC03JR | STBC03JR |
| Product Name | PMIC - Battery Chargers | Integrated Circuits (ICs) - PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers | Battery Chargers |
| Features | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | |
| Package Type | 30-UFBGA, FCBGA | BGA | BGA; FCBGA; 30-UFBGA, FCBGA | ||
| Pins | 30 | ||||
| Cells | 1 | 1 |