STMicroelectronics, Inc. Integrated Circuits (ICs) - PMIC - Battery Chargers STBC02BJR

Description
Win Source Part Number: 960786-STBC02BJR Category: Integrated Circuits (ICs)>PMIC - Battery Chargers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Fault Protection: Over Current, Over Temperature, Over Voltage, Reverse Current, Short Circuit Voltage - Supply (Max): 5.4V Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 450mA Battery Pack Voltage: 4.2V Package / Case: 30-UFBGA, FCBGA Supplier Device Package: 30-FlipChip (2.59x2.25) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-16562-6-ND,497-S TBC02BJRTR,-1138-STB C02BJRCT,497-16562-2 ,497-STBC02BJRCT,497 -16562-2-ND,497-1656 2-1,-1138-STBC02BJRT R,497-16562-6,497-16 562-1-ND,-1138-STBC0 2BJRDKR,497-STBC02BJ RDKR Base Product Number: STBC02
Request a Quote Datasheet
Description
Win Source Part Number: 960786-STBC02BJR Category: Integrated Circuits (ICs)>PMIC - Battery Chargers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Fault Protection: Over Current, Over Temperature, Over Voltage, Reverse Current, Short Circuit Voltage - Supply (Max): 5.4V Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 450mA Battery Pack Voltage: 4.2V Package / Case: 30-UFBGA, FCBGA Supplier Device Package: 30-FlipChip (2.59x2.25) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-16562-6-ND,497-S TBC02BJRTR,-1138-STB C02BJRCT,497-16562-2 ,497-STBC02BJRCT,497 -16562-2-ND,497-1656 2-1,-1138-STBC02BJRT R,497-16562-6,497-16 562-1-ND,-1138-STBC0 2BJRDKR,497-STBC02BJ RDKR Base Product Number: STBC02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Battery Chargers - 960786-STBC02BJR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Chargers
960786-STBC02BJR
Integrated Circuits (ICs) - PMIC - Battery Chargers 960786-STBC02BJR
Win Source Part Number: 960786-STBC02BJR Category: Integrated Circuits (ICs)>PMIC - Battery Chargers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Fault Protection: Over Current, Over Temperature, Over Voltage, Reverse Current, Short Circuit Voltage - Supply (Max): 5.4V Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 450mA Battery Pack Voltage: 4.2V Package / Case: 30-UFBGA, FCBGA Supplier Device Package: 30-FlipChip (2.59x2.25) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-16562-6-ND,497-S TBC02BJRTR,-1138-STB C02BJRCT,497-16562-2 ,497-STBC02BJRCT,497 -16562-2-ND,497-1656 2-1,-1138-STBC02BJRT R,497-16562-6,497-16 562-1-ND,-1138-STBC0 2BJRDKR,497-STBC02BJ RDKR Base Product Number: STBC02

Win Source Part Number: 960786-STBC02BJR
Category: Integrated Circuits (ICs)>PMIC - Battery Chargers
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Fault Protection: Over Current, Over Temperature, Over Voltage, Reverse Current, Short Circuit
Voltage - Supply (Max): 5.4V
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 450mA
Battery Pack Voltage: 4.2V
Package / Case: 30-UFBGA, FCBGA
Supplier Device Package: 30-FlipChip (2.59x2.25)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-16562-6-ND,497-STBC02BJRTR,-1138-STBC02BJRCT,497-16562-2,497-STBC02BJRCT,497-16562-2-ND,497-16562-1,-1138-STBC02BJRTR,497-16562-6,497-16562-1-ND,-1138-STBC02BJRDKR,497-STBC02BJRDKR
Base Product Number: STBC02

Buy Now Datasheet
PMIC - Battery Chargers - 497-STBC02BJRDKR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
497-STBC02BJRDKR-ND
PMIC - Battery Chargers 497-STBC02BJRDKR-ND
IC BAT CHG LI-ION 1CL 30FLIPCHIP

IC BAT CHG LI-ION 1CL 30FLIPCHIP

Buy Now Datasheet
PMIC - Battery Chargers - 497-STBC02BJRCT-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
497-STBC02BJRCT-ND
PMIC - Battery Chargers 497-STBC02BJRCT-ND
IC BAT CHG LI-ION 1CL 30FLIPCHIP

IC BAT CHG LI-ION 1CL 30FLIPCHIP

Buy Now Datasheet
PMIC - Battery Chargers - 497-STBC02BJRTR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
497-STBC02BJRTR-ND
PMIC - Battery Chargers 497-STBC02BJRTR-ND
IC BAT CHG LI-ION 1CL 30FLIPCHIP

IC BAT CHG LI-ION 1CL 30FLIPCHIP

Buy Now Datasheet
PMIC - Battery Chargers - STBC02BJR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
STBC02BJR
PMIC - Battery Chargers STBC02BJR
IC BAT CHG LI-ION 1CL 30FLIPCHIP

IC BAT CHG LI-ION 1CL 30FLIPCHIP

Supplier's Site Datasheet
Battery Chargers - STBC02BJR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
STBC02BJR
Battery Chargers STBC02BJR
Charger IC Lithium Ion/Polymer 30-FlipChip (2.59x2.25)

Charger IC Lithium Ion/Polymer 30-FlipChip (2.59x2.25)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - STBC02BJR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
STBC02BJR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers STBC02BJR
IC BAT CHG LI-ION 1CL 30FLIPCHIP

IC BAT CHG LI-ION 1CL 30FLIPCHIP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 960786-STBC02BJR 497-STBC02BJRDKR-ND STBC02BJR STBC02BJR STBC02BJR
Product Name Integrated Circuits (ICs) - PMIC - Battery Chargers PMIC - Battery Chargers PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Cell Type Li-Ion Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Features Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection; Lead-Free Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection
Cells 1 1
Charge Current 450 mA 450 mA 450 mA
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Battery Chargers - BQ2054PN - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion
Features Over Voltage Protection; Over Current Protection
View Details
Battery Management - 1901656 - RS Components, Ltd.
Specs
Cell Type NiCd; NiMH; Nicd, nimh
Package Type DIP; Pdip
Pins 16
View Details
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details