STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB80NF03L-04T4 STB80NF03L-04T4

Description
Manufacturer: STMicroelectronics Win Source Part Number: 031088-STB80NF03L-04 T4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Family Name: STB80NF03L-04 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -60°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 80A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 110nC @ 4.5V Max Input Capacitance: 5500pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4 mOhm @ 40A, 10V Alternative Parts (Cross-Reference): SPB80N03S2-03 E3045A; IRF1503SPBF; H7N0308LM; Introduction Date: March 17, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 031088-STB80NF03L-04 T4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Family Name: STB80NF03L-04 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -60°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 80A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 110nC @ 4.5V Max Input Capacitance: 5500pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4 mOhm @ 40A, 10V Alternative Parts (Cross-Reference): SPB80N03S2-03 E3045A; IRF1503SPBF; H7N0308LM; Introduction Date: March 17, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB80NF03L-04T4 - 031088-STB80NF03L-04T4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB80NF03L-04T4
031088-STB80NF03L-04T4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB80NF03L-04T4 031088-STB80NF03L-04T4
Manufacturer: STMicroelectronics Win Source Part Number: 031088-STB80NF03L-04 T4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Family Name: STB80NF03L-04 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -60°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 80A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 110nC @ 4.5V Max Input Capacitance: 5500pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4 mOhm @ 40A, 10V Alternative Parts (Cross-Reference): SPB80N03S2-03 E3045A; IRF1503SPBF; H7N0308LM; Introduction Date: March 17, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031088-STB80NF03L-04T4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Family Name: STB80NF03L-04
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -60°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 80A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 110nC @ 4.5V
Max Input Capacitance: 5500pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4 mOhm @ 40A, 10V
Alternative Parts (Cross-Reference): SPB80N03S2-03 E3045A; IRF1503SPBF; H7N0308LM;
Introduction Date: March 17, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 80A MOSFET Transistor
278-STB80NF03L-04T4
30V 80A MOSFET Transistor 278-STB80NF03L-04T4
30V 80A N-Ch MOSFET D2PAK 4mR RdsOn Product overview: STB80NF03L-04T4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB80NF03L-04T4 can be used for catalog matching and distributor lookup.

30V 80A N-Ch MOSFET D2PAK 4mR RdsOn Product overview: STB80NF03L-04T4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB80NF03L-04T4 can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 30 Volt 80 Amp

MOSFET N-Ch 30 Volt 80 Amp

Buy Now Datasheet
Mosfet, N-Ch, 30V, 80A, 175Deg C, 300W Rohs Compliant Stmicroelectronics - 69AH2681 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 80A, 175Deg C, 300W Rohs Compliant Stmicroelectronics
69AH2681
Mosfet, N-Ch, 30V, 80A, 175Deg C, 300W Rohs Compliant Stmicroelectronics 69AH2681
MOSFET, N-CH, 30V, 80A, 175DEG C, 300W ROHS COMPLIANT: YES

MOSFET, N-CH, 30V, 80A, 175DEG C, 300W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB80NF03L-04T4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB80NF03L-04T4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB80NF03L-04T4
MOSFET N-CH 30V 80A D2PAK

MOSFET N-CH 30V 80A D2PAK

Supplier's Site
Single FETs, MOSFETs - STB80NF03L-04T4 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STB80NF03L-04T4
Single FETs, MOSFETs STB80NF03L-04T4
MOSFET N-CH 30V 80A D2PAK

MOSFET N-CH 30V 80A D2PAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 031088-STB80NF03L-04T4 278-STB80NF03L-04T4 STB80NF03L-04T4 69AH2681 STB80NF03L-04T4 STB80NF03L-04T4
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB80NF03L-04T4 30V 80A MOSFET Transistor MOSFET Mosfet, N-Ch, 30V, 80A, 175Deg C, 300W Rohs Compliant Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 30 volts 30 volts
PD 300000 milliwatts 300000 milliwatts 300000 milliwatts
TJ -60 to 175 C (-76 to 347 F) -60 C (-76 F) -60 to 175 C (-76 to 347 F)
Unlock Full Specs
to access all available technical data