Win Source Part Number: 984741-STB80N4F6AG
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101, STripFET™
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 80A (Tc)
Rds On (Max) @ Id, Vgs: 6mOhm @ 40A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 70W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK (TO-263)
Gate Charge (Qg) (Max) @ Vgs: 36 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2150 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-16506-1,-497-165
Base Product Number: STB80
Drive Voltage (Max Rds On, Min Rds On): 10V
Automotive-grade N-channel 40 V, 5.5 mOhm typ., 80 A, STripFET F6 Power MOSFET in a D2PAK package Product overview: STB80N4F6AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 40 V, 5.5 mOhm, 80 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40 V, 5.5 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB80N4F6AG can be used for catalog matching and distributor lookup.
N-Channel 40V 80A (Tc) 70W (Tc) Surface Mount D²PAK (TO-263)
N-Channel 40V 80A (Tc) 70W (Tc) Surface Mount D²PAK (TO-263)
N-Channel 40V 80A (Tc) 70W (Tc) Surface Mount D²PAK (TO-263)
MOSFET N-CH 40V 80A D2PAK
MOSFET Automotive-grade N-channel 40 V, 5.5 mOhm typ., 80 A, STripFET F6 Power MOSFET in a D2PAK package
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 984741-STB80N4F6AG | 278-STB80N4F6AG | 497-16506-2-ND | STB80N4F6AG | STB80N4F6AG |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Automotive N-Channel 40 V 5.5 mOhm MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | |||
| PD | 70000 milliwatts | ||||
| TJ | -55 to 175 C (-67 to 347 F) |