STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB60NH02LT4 STB60NH02LT4

Description
Manufacturer: STMicroelectronics Win Source Part Number: 066291-STB60NH02LT4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 70W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 24V Continuous Drain Current at 25°C: 60A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 32nC @ 10V Max Input Capacitance: 1400pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 10.5 mOhm @ 30A, 10V Alternative Parts (Cross-Reference): NTB65N02RG; STB60NH02L; STB60NH02LT4; IPB14N03LAZT; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 066291-STB60NH02LT4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 70W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 24V Continuous Drain Current at 25°C: 60A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 32nC @ 10V Max Input Capacitance: 1400pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 10.5 mOhm @ 30A, 10V Alternative Parts (Cross-Reference): NTB65N02RG; STB60NH02L; STB60NH02LT4; IPB14N03LAZT; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB60NH02LT4 - 066291-STB60NH02LT4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB60NH02LT4
066291-STB60NH02LT4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB60NH02LT4 066291-STB60NH02LT4
Manufacturer: STMicroelectronics Win Source Part Number: 066291-STB60NH02LT4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 70W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 24V Continuous Drain Current at 25°C: 60A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 32nC @ 10V Max Input Capacitance: 1400pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 10.5 mOhm @ 30A, 10V Alternative Parts (Cross-Reference): NTB65N02RG; STB60NH02L; STB60NH02LT4; IPB14N03LAZT; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 066291-STB60NH02LT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 70W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 24V
Continuous Drain Current at 25°C: 60A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 32nC @ 10V
Max Input Capacitance: 1400pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 10.5 mOhm @ 30A, 10V
Alternative Parts (Cross-Reference): NTB65N02RG; STB60NH02L; STB60NH02LT4; IPB14N03LAZT;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 60A 24V MOSFET Transistor
278-STB60NH02LT4
SMD 60A 24V MOSFET Transistor 278-STB60NH02LT4
60A 24V N-CH MOSFET D2PAK Surface Mount Product overview: STB60NH02LT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60A, 24V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60A, 24V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB60NH02LT4 can be used for catalog matching and distributor lookup.

60A 24V N-CH MOSFET D2PAK Surface Mount Product overview: STB60NH02LT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60A, 24V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60A, 24V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB60NH02LT4 can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - STB60NH02LT4-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
STB60NH02LT4-ND
Single FETs, MOSFETs STB60NH02LT4-ND
N-Channel 24V 60A (Tc) 70W (Tc) Surface Mount D2PAK

N-Channel 24V 60A (Tc) 70W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB60NH02LT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB60NH02LT4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB60NH02LT4
MOSFET N-CH 24V 60A D2PAK

MOSFET N-CH 24V 60A D2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 066291-STB60NH02LT4 278-STB60NH02LT4 STB60NH02LT4-ND STB60NH02LT4
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB60NH02LT4 SMD 60A 24V MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 24 volts
PD 70000 milliwatts 70000 milliwatts
Unlock Full Specs
to access all available technical data