60A, 60V, 0.016ohm, N-CHANNEL, Si, POWER, MOSFET, TO-263AB, D2PAK-3 Product overview: STB60NE06L-16 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60A, 60V, 0.016ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60A, 60V, 0.016ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STB60NE06L-16 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1260669-STB60NE06L-1
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET |
| Product Number | 285-STB60NE06L-16 | 1260669-STB60NE06L-16 |
| Product Name | N-Channel 60A 60V 0.016ohm MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB60NE06L-16 |
| TJ | -65 C (-85 F) |