Manufacturer: STMicroelectronics
Win Source Part Number: 897900-STB5NK52ZD-1
Series: SuperMESH™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 520 V 4.4A (Tc) 70W (Tc) Through Hole I2PAK
Package: Tube
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Mounting: Through Hole
Part Status: Obsolete
Family Name: STB5N
Categories: Discrete Semiconductor Products
Case / Package: I2PAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: -497-5952-5, 1805-STB5NK52ZD-1, 497-5952-5
N-Channel 520V 4.4A (Tc) 70W (Tc) Through Hole I2PAK
MOSFET N-CH 520V 4.4A I2PAK Product overview: STB5NK52ZD-1 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 520V, 4.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 520V, 4.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB5NK52ZD-1 can be used for catalog matching and distributor lookup.
MOSFET N-CH 520V 4.4A I2PAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 897900-STB5NK52ZD-1 | 497-5952-5-ND | 278-STB5NK52ZD-1 | STB5NK52ZD-1 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB5NK52ZD-1 | Single FETs, MOSFETs | 520V 4.4A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel |