STMicroelectronics, Inc. N-Channel 30V 0.01 Ohm 55A MOSFET Transistor STB55NF03LT4

Description
N-Channel 30V - 0.01 Ohm - 55A - D2PAK STripFET(TM) II POWER MOSFET Product overview: STB55NF03LT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 0.01 Ohm, 55A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.01 Ohm, 55A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB55NF03LT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel 30V - 0.01 Ohm - 55A - D2PAK STripFET(TM) II POWER MOSFET Product overview: STB55NF03LT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 0.01 Ohm, 55A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.01 Ohm, 55A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB55NF03LT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 30V 0.01 Ohm 55A MOSFET Transistor
278-STB55NF03LT4
N-Channel 30V 0.01 Ohm 55A MOSFET Transistor 278-STB55NF03LT4
N-Channel 30V - 0.01 Ohm - 55A - D2PAK STripFET(TM) II POWER MOSFET Product overview: STB55NF03LT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 0.01 Ohm, 55A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.01 Ohm, 55A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB55NF03LT4 can be used for catalog matching and distributor lookup.

N-Channel 30V - 0.01 Ohm - 55A - D2PAK STripFET(TM) II POWER MOSFET Product overview: STB55NF03LT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 0.01 Ohm, 55A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.01 Ohm, 55A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB55NF03LT4 can be used for catalog matching and distributor lookup.

Supplier's Site
Mosfet, N Channel, 30V, 55A, D2Pak; Channel Type Stmicroelectronics - 33R1124 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 30V, 55A, D2Pak; Channel Type Stmicroelectronics
33R1124
Mosfet, N Channel, 30V, 55A, D2Pak; Channel Type Stmicroelectronics 33R1124
MOSFET, N CHANNEL, 30V, 55A, D2PAK; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:27.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

MOSFET, N CHANNEL, 30V, 55A, D2PAK; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:27.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB55NF03LT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB55NF03LT4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB55NF03LT4
MOSFET N-CH 30V 55A D2PAK

MOSFET N-CH 30V 55A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 30 Volt 55 Amp

MOSFET N-Ch 30 Volt 55 Amp

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STB55NF03LT4 33R1124 STB55NF03LT4 STB55NF03LT4
Product Name N-Channel 30V 0.01 Ohm 55A MOSFET Transistor Mosfet, N Channel, 30V, 55A, D2Pak; Channel Type Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
PD 80000 milliwatts
TJ -60 C (-76 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
Power Gain 24 dB
View Details
4 suppliers
N-Channel 75A 40V 0.0055ohm MOSFET Transistor - 278-AUIRF4104STRL - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
PD 140000 milliwatts
TJ -55 C (-67 F)
View Details
5 suppliers
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details