STMicroelectronics N-Channel 40A 100V 0.035ohm MOSFET Transistor STB35NF10

Description
40A, 100V, 0.035ohm, N-CHANNEL, Si, POWER, MOSFET, TO-263AB, D2PAK-3 Product overview: STB35NF10 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40A, 100V, 0.035ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40A, 100V, 0.035ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STB35NF10 can be used for catalog matching and distributor lookup.
Request a Quote
Description
40A, 100V, 0.035ohm, N-CHANNEL, Si, POWER, MOSFET, TO-263AB, D2PAK-3 Product overview: STB35NF10 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40A, 100V, 0.035ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40A, 100V, 0.035ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STB35NF10 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 40A 100V 0.035ohm MOSFET Transistor
285-STB35NF10
N-Channel 40A 100V 0.035ohm MOSFET Transistor 285-STB35NF10
40A, 100V, 0.035ohm, N-CHANNEL, Si, POWER, MOSFET, TO-263AB, D2PAK-3 Product overview: STB35NF10 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40A, 100V, 0.035ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40A, 100V, 0.035ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STB35NF10 can be used for catalog matching and distributor lookup.

40A, 100V, 0.035ohm, N-CHANNEL, Si, POWER, MOSFET, TO-263AB, D2PAK-3 Product overview: STB35NF10 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40A, 100V, 0.035ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40A, 100V, 0.035ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STB35NF10 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB35NF10 - 1260646-STB35NF10 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB35NF10
1260646-STB35NF10
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB35NF10 1260646-STB35NF10
Manufacturer: STMicroelectronics Win Source Part Number: 1260646-STB35NF10 Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1260646-STB35NF10
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET
Product Number 285-STB35NF10 1260646-STB35NF10
Product Name N-Channel 40A 100V 0.035ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB35NF10
PD 115000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - SuperFAP-G Model: 2SK3600-01S - Fuji Electric Corp. of America
Specs
V(BR)DSS 100 volts
rDS(on) 0.0620 ohms
IDSS 29000 milliamps
View Details
PMIC - PMIC - Battery Chargers - BQ24765RUVT - 1154218-BQ24765RUVT - Win Source Electronics
Specs
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3
Packing Method Tape Reel; Reel - TR
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC100N10NSFGATMA1 - 135462-BSC100N10NSFGATMA1 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 100 volts
PD 156000 milliwatts
View Details
7 suppliers