STMicroelectronics, Inc. N-Channel 600 V 115 mOhm 25 A MOSFET Transistor STB33N60DM6

Description
N-channel 600 V, 115 mOhm typ., 25 A MDmesh DM6 Power MOSFET in a D2PAK package Product overview: STB33N60DM6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 115 mOhm, 25 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 115 mOhm, 25 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB33N60DM6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 600 V, 115 mOhm typ., 25 A MDmesh DM6 Power MOSFET in a D2PAK package Product overview: STB33N60DM6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 115 mOhm, 25 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 115 mOhm, 25 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB33N60DM6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 600 V 115 mOhm 25 A MOSFET Transistor
278-STB33N60DM6
N-Channel 600 V 115 mOhm 25 A MOSFET Transistor 278-STB33N60DM6
N-channel 600 V, 115 mOhm typ., 25 A MDmesh DM6 Power MOSFET in a D2PAK package Product overview: STB33N60DM6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 115 mOhm, 25 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 115 mOhm, 25 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB33N60DM6 can be used for catalog matching and distributor lookup.

N-channel 600 V, 115 mOhm typ., 25 A MDmesh DM6 Power MOSFET in a D2PAK package Product overview: STB33N60DM6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 115 mOhm, 25 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 115 mOhm, 25 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB33N60DM6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2025496 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2025496
MOSFETs 2025496
STB33N60DM6, MOSFET

STB33N60DM6, MOSFET

Supplier's Site
MOSFETs - 2025496P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2025496P
MOSFETs 2025496P
STB33N60DM6, MOSFET

STB33N60DM6, MOSFET

Supplier's Site
MOSFETs - 2025495 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2025495
MOSFETs 2025495
STB33N60DM6, MOSFET

STB33N60DM6, MOSFET

Supplier's Site
Single FETs, MOSFETs - 497-STB33N60DM6DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STB33N60DM6DKR-ND
Single FETs, MOSFETs 497-STB33N60DM6DKR-ND
N-Channel 600V 25A (Tc) 190W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 600V 25A (Tc) 190W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - 497-STB33N60DM6CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STB33N60DM6CT-ND
Single FETs, MOSFETs 497-STB33N60DM6CT-ND
N-Channel 600V 25A (Tc) 190W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 600V 25A (Tc) 190W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - 497-STB33N60DM6TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STB33N60DM6TR-ND
Single FETs, MOSFETs 497-STB33N60DM6TR-ND
N-Channel 600V 25A (Tc) 190W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 600V 25A (Tc) 190W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278056-STB33N60DM6 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278056-STB33N60DM6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278056-STB33N60DM6
Win Source Part Number: 1278056-STB33N60DM6 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MDmesh™ M6 Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 25A (Tc) Rds On (Max) @ Id, Vgs: 128mOhm @ 12.5A, 10V Vgs(th) (Max) @ Id: 4.75V @ 250µA Power Dissipation (Max): 190W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK (TO-263) Gate Charge (Qg) (Max) @ Vgs: 35 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1500 pF @ 100 V Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: STB33N60DM6,497-STB3 3N60DM6DKR,497-STB33 N60DM6TR,497-STB33N6 0DM6CT Base Product Number: STB33 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1278056-STB33N60DM6
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: MDmesh™ M6
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 25A (Tc)
Rds On (Max) @ Id, Vgs: 128mOhm @ 12.5A, 10V
Vgs(th) (Max) @ Id: 4.75V @ 250µA
Power Dissipation (Max): 190W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK (TO-263)
Gate Charge (Qg) (Max) @ Vgs: 35 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1500 pF @ 100 V
Vgs (Max): ±25V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: STB33N60DM6,497-STB33N60DM6DKR,497-STB33N60DM6TR,497-STB33N60DM6CT
Base Product Number: STB33
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - STB33N60DM6 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STB33N60DM6
Single FETs, MOSFETs STB33N60DM6
MOSFET N-CH 600V 25A D2PAK

MOSFET N-CH 600V 25A D2PAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET

MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB33N60DM6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB33N60DM6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB33N60DM6
MOSFET N-CH 600V 25A D2PAK

MOSFET N-CH 600V 25A D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STB33N60DM6 2025496 2025496P 497-STB33N60DM6DKR-ND 1278056-STB33N60DM6 STB33N60DM6 STB33N60DM6 STB33N60DM6
Product Name N-Channel 600 V 115 mOhm 25 A MOSFET Transistor MOSFETs MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Transistor Technology / Material Sic MOSFET (Metal Oxide)
MOSFET Operating Mode Depletion
Package Type D²pak TO-263; TO-263 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3 TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Number of units in IC 1
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
IGBT Modules - 2PS12017E44G35911NOSA1-ND - DigiKey
Specs
Package Type Module
View Details
2 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065040T3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-220; TO-220-3
Packing Method Tube; Tube
View Details
3 suppliers