STMicroelectronics, Inc. N-Channel 900V 18.5A MOSFET Transistor STB21N90K5

Description
900V N-Channel MOSFET, 18.5A, 299mR Rds On, D2PAK Product overview: STB21N90K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 900V, 18.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 18.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB21N90K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
900V N-Channel MOSFET, 18.5A, 299mR Rds On, D2PAK Product overview: STB21N90K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 900V, 18.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 18.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB21N90K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 900V 18.5A MOSFET Transistor
278-STB21N90K5
N-Channel 900V 18.5A MOSFET Transistor 278-STB21N90K5
900V N-Channel MOSFET, 18.5A, 299mR Rds On, D2PAK Product overview: STB21N90K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 900V, 18.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 18.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB21N90K5 can be used for catalog matching and distributor lookup.

900V N-Channel MOSFET, 18.5A, 299mR Rds On, D2PAK Product overview: STB21N90K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 900V, 18.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 18.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB21N90K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-12851-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12851-2-ND
Single FETs, MOSFETs 497-12851-2-ND
N-Channel 900V 18.5A (Tc) 250W (Tc) Surface Mount D2PAK

N-Channel 900V 18.5A (Tc) 250W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-12851-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12851-6-ND
Single FETs, MOSFETs 497-12851-6-ND
N-Channel 900V 18.5A (Tc) 250W (Tc) Surface Mount D2PAK

N-Channel 900V 18.5A (Tc) 250W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-12851-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12851-1-ND
Single FETs, MOSFETs 497-12851-1-ND
N-Channel 900V 18.5A (Tc) 250W (Tc) Surface Mount D2PAK

N-Channel 900V 18.5A (Tc) 250W (Tc) Surface Mount D2PAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB21N90K5 - 042908-STB21N90K5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB21N90K5
042908-STB21N90K5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB21N90K5 042908-STB21N90K5
Manufacturer: STMicroelectronics Win Source Part Number: 042908-STB21N90K5 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Current Sensing Polarity: N-Channel Power Dissipation (Max): 250W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 900V Continuous Drain Current at 25°C: 18.5A (Tc) Gate-Source Threshold Voltage: 5V @ 100μA Max Gate Charge: 43nC @ 10V Max Input Capacitance: 1645pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 299 mOhm @ 9A, 10V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 042908-STB21N90K5
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Current Sensing
Polarity: N-Channel
Power Dissipation (Max): 250W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 900V
Continuous Drain Current at 25°C: 18.5A (Tc)
Gate-Source Threshold Voltage: 5V @ 100μA
Max Gate Charge: 43nC @ 10V
Max Input Capacitance: 1645pF @ 100V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 299 mOhm @ 9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB21N90K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB21N90K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB21N90K5
MOSFET N-CH 900V 18.5A D2PAK

MOSFET N-CH 900V 18.5A D2PAK

Supplier's Site
Single FETs, MOSFETs - STB21N90K5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STB21N90K5
Single FETs, MOSFETs STB21N90K5
MOSFET N-CH 900V 18.5A D2PAK

MOSFET N-CH 900V 18.5A D2PAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 900V 0.25 Ohm 18.5A MDmesh K5

MOSFET N-Ch 900V 0.25 Ohm 18.5A MDmesh K5

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STB21N90K5 497-12851-2-ND 042908-STB21N90K5 STB21N90K5 STB21N90K5 STB21N90K5
Product Name N-Channel 900V 18.5A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB21N90K5 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
PD 250000 milliwatts 250000 milliwatts 250000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Unlock Full Specs
to access all available technical data