STMicroelectronics, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single STB155N3H6

Description
Win Source Part Number: 1278137-STB155N3H6 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: DeepGATE™, STripFET™ VI Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 80A (Tc) Rds On (Max) @ Id, Vgs: 3mOhm @ 40A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 110W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK (TO-263) Gate Charge (Qg) (Max) @ Vgs: 62 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3650 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-11322-1,497-1132 2-2,497-11322-5,497- 11322-5 Base Product Number: STB155N Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1278137-STB155N3H6 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: DeepGATE™, STripFET™ VI Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 80A (Tc) Rds On (Max) @ Id, Vgs: 3mOhm @ 40A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 110W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK (TO-263) Gate Charge (Qg) (Max) @ Vgs: 62 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3650 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-11322-1,497-1132 2-2,497-11322-5,497- 11322-5 Base Product Number: STB155N Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278137-STB155N3H6 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278137-STB155N3H6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278137-STB155N3H6
Win Source Part Number: 1278137-STB155N3H6 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: DeepGATE™, STripFET™ VI Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 80A (Tc) Rds On (Max) @ Id, Vgs: 3mOhm @ 40A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 110W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK (TO-263) Gate Charge (Qg) (Max) @ Vgs: 62 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3650 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-11322-1,497-1132 2-2,497-11322-5,497- 11322-5 Base Product Number: STB155N Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1278137-STB155N3H6
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: DeepGATE™, STripFET™ VI
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 80A (Tc)
Rds On (Max) @ Id, Vgs: 3mOhm @ 40A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 110W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK (TO-263)
Gate Charge (Qg) (Max) @ Vgs: 62 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3650 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-11322-1,497-11322-2,497-11322-5,497-11322-5
Base Product Number: STB155N
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - 497-11322-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-11322-2-ND
Single FETs, MOSFETs 497-11322-2-ND
N-Channel 30V 80A (Tc) 110W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 30V 80A (Tc) 110W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB155N3H6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB155N3H6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB155N3H6
MOSFET N-CH 30V 80A D2PAK

MOSFET N-CH 30V 80A D2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors RF Transistors
Product Number 1278137-STB155N3H6 497-11322-2-ND STB155N3H6
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - 64-6006PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-247; TO-247-3
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details