STMicroelectronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB100NF04 STB100NF04

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1260574-STB100NF04 Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1260574-STB100NF04 Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB100NF04 - 1260574-STB100NF04 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB100NF04
1260574-STB100NF04
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB100NF04 1260574-STB100NF04
Manufacturer: STMicroelectronics Win Source Part Number: 1260574-STB100NF04 Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1260574-STB100NF04
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
N-Channel 40 V 0.0043 Ohm 120 A MOSFET Transistor
285-STB100NF04
N-Channel 40 V 0.0043 Ohm 120 A MOSFET Transistor 285-STB100NF04
N-channel 40 V, 0.0043 Ohm typ., 120 A StripFET II Power MOSFET in D2PAK package Product overview: STB100NF04 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40 V, 0.0043 Ohm, 120 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, 0.0043 Ohm, 120 A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STB100NF04 can be used for catalog matching and distributor lookup.

N-channel 40 V, 0.0043 Ohm typ., 120 A StripFET II Power MOSFET in D2PAK package Product overview: STB100NF04 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40 V, 0.0043 Ohm, 120 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, 0.0043 Ohm, 120 A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STB100NF04 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1260574-STB100NF04 285-STB100NF04
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB100NF04 N-Channel 40 V 0.0043 Ohm 120 A MOSFET Transistor
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

 - BSC889N03MSGATMA1 - Rochester Electronics
Specs
Polarity N-Channel
rDS(on) 0.0091 ohms
Package Type DFN8
View Details
5 suppliers
CSD18504Q5A 40V, N-Channel NexFET? Power MOSFET - CSD18504Q5AT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0098 ohms
View Details
7 suppliers
Power MOSFETs - SuperFAP-G Model: 2SK3520-01MR - Fuji Electric Corp. of America
Specs
V(BR)DSS 500 volts
rDS(on) 0.8500 ohms
IDSS 9000 milliamps
View Details