STMicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF STAC1214-250

Description
Win Source Part Number: 1278417-STAC1214-250 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF Package: Tube Standard Package: 90 Voltage - Rated: 80 V Frequency: 1.2GHz ~ 1.4GHz Gain: 14dB Transistor Type: LDMOS Power - Output: 260W Package / Case: STAC265B Supplier Device Package: STAC265B ECCN: EAR99 Fake Threat In the Open Market: 60 pct. Current Rating (Amps): 2µA REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: STMicroelectronics Base Product Number: STAC1214 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1278417-STAC1214-250 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF Package: Tube Standard Package: 90 Voltage - Rated: 80 V Frequency: 1.2GHz ~ 1.4GHz Gain: 14dB Transistor Type: LDMOS Power - Output: 260W Package / Case: STAC265B Supplier Device Package: STAC265B ECCN: EAR99 Fake Threat In the Open Market: 60 pct. Current Rating (Amps): 2µA REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: STMicroelectronics Base Product Number: STAC1214 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF - 1278417-STAC1214-250 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF
1278417-STAC1214-250
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF 1278417-STAC1214-250
Win Source Part Number: 1278417-STAC1214-250 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF Package: Tube Standard Package: 90 Voltage - Rated: 80 V Frequency: 1.2GHz ~ 1.4GHz Gain: 14dB Transistor Type: LDMOS Power - Output: 260W Package / Case: STAC265B Supplier Device Package: STAC265B ECCN: EAR99 Fake Threat In the Open Market: 60 pct. Current Rating (Amps): 2µA REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: STMicroelectronics Base Product Number: STAC1214 Product Status: Obsolete

Win Source Part Number: 1278417-STAC1214-250
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Package: Tube
Standard Package: 90
Voltage - Rated: 80 V
Frequency: 1.2GHz ~ 1.4GHz
Gain: 14dB
Transistor Type: LDMOS
Power - Output: 260W
Package / Case: STAC265B
Supplier Device Package: STAC265B
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
Current Rating (Amps): 2µA
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: STMicroelectronics
Base Product Number: STAC1214
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1278417-STAC1214-250
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMBG75R020M1H - AIMBG75R020M1H - Infineon Technologies AG
Specs
Transistor Type MOSFET
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
View Details
Single Bipolar Transistors - BC807-25W/ZLX-ND - DigiKey
Specs
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
CSD87312Q3E Dual 30-V N-Channel NexFET Power MOSFETs - CSD87312Q3E - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON3x3
View Details
8 suppliers