STMicroelectronics, Inc. RF Receivers STA8088TGATR

Description
Automotive, AEC-Q100 RF Receiver Galileo, GLONASS, GNSS, GPS -162dBm 12Mbps 56-VFQFPN (7x7)
Request a Quote Datasheet
Description
Automotive, AEC-Q100 RF Receiver Galileo, GLONASS, GNSS, GPS -162dBm 12Mbps 56-VFQFPN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - STA8088TGATR-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
STA8088TGATR-ND
RF Receivers STA8088TGATR-ND
Automotive, AEC-Q100 RF Receiver Galileo, GLONASS, GNSS, GPS -162dBm 12Mbps 56-VFQFPN (7x7)

Automotive, AEC-Q100 RF Receiver Galileo, GLONASS, GNSS, GPS -162dBm 12Mbps 56-VFQFPN (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number STA8088TGATR-ND
Product Name RF Receivers
Device Type Receiver
Technology GPS
Interface USB
Data Rate 12000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52811-CAAA-B-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology ZigBee
Operating Frequency 2400 MHz
View Details
KBMPS060265 - KBMPS060265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 26500 MHz
View Details
Modems - ICs and Modules - SI2435-F-FTR-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details