Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers 54ACT244DM

Description
IC BUF NON-INVERT 5.5V 20CERDIP
Datasheet
Description
IC BUF NON-INVERT 5.5V 20CERDIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - 54ACT244DM - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
54ACT244DM
Logic - Buffers, Drivers, Receivers, Transceivers 54ACT244DM
IC BUF NON-INVERT 5.5V 20CERDIP

IC BUF NON-INVERT 5.5V 20CERDIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 54ACT244DM
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52810-QFAA-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Logic - Buffers, Drivers, Receivers, Transceivers - 2946/BRA - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Monopulse Comparators RFM180400 - RFM180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
Telecom - SI32178-B-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Package Type 42-WFQFN Exposed Pad
Pins 42 #
View Details