STMicroelectronics Rf Receiver STA8058

Description
GPS multi-chip module Product overview: STA8058 from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-STA8058 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
GPS multi-chip module Product overview: STA8058 from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-STA8058 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Receiver - 870-STA8058 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Receiver
870-STA8058
Rf Receiver 870-STA8058
GPS multi-chip module Product overview: STA8058 from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-STA8058 can be used for catalog matching and distributor lookup.

GPS multi-chip module Product overview: STA8058 from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-STA8058 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - STA8058 - 066265-STA8058 - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - STA8058
066265-STA8058
RF Receivers - STA8058 066265-STA8058
Manufacturer: STMicroelectronics Win Source Part Number: 066265-STA8058 Packaging: Tray Applications: GPS Memory Size: 256kB Flash, 64kB RAM Data Interface: PCB, Surface Mount Sensitivity: -159dBm Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 104-LFBGA (7x11) Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): STA2051; STA2051TR; STA8058TR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 066265-STA8058
Packaging: Tray
Applications: GPS
Memory Size: 256kB Flash, 64kB RAM
Data Interface: PCB, Surface Mount
Sensitivity: -159dBm
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 104-LFBGA (7x11)
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): STA2051; STA2051TR; STA8058TR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF and Wireless - RF Receivers - STA8058 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
STA8058
RF and Wireless - RF Receivers STA8058
IC GPS MULTICHIP MODULE 104-LFBG

IC GPS MULTICHIP MODULE 104-LFBG

Supplier's Site
RF Receivers - STA8058 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
STA8058
RF Receivers STA8058
- RF Receiver -159dBm PCB, Surface Mount 104-LFBGA (11x7)

- RF Receiver -159dBm PCB, Surface Mount 104-LFBGA (11x7)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Receivers RF Modules RF Receivers RF Receivers
Product Number 870-STA8058 066265-STA8058 STA8058 STA8058
Product Name Rf Receiver RF Receivers - STA8058 RF and Wireless - RF Receivers RF Receivers
Package Type Tray 104-LFBGA (7x11) Surface Mount; Surface Mount Surface Mount; 104-LFBGA
Features RoHS RoHS
Supply Voltage 3.3 volts 3 to 3.6 volts 3.6 to 3 volts 3 to 3.6 volts
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2007271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
6 GHz Wi-Fi 7 High Power Front End Module - QPF4609E - Qorvo
Specs
Features RoHS
Operating Frequency 5945 to 7125 MHz
Package Type Laminate
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - 881-1225-ND - DigiKey
Specs
Device Type Rec-Trans
Applications General Purpose
Operating Frequency 1700 to 2100 MHz
View Details
2 suppliers
RF Power Amplifier Module - KMA2040 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details