STMicroelectronics Audio Special Purpose - STA369BWTR STA369BWTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 813073-STA369BWTR Packaging: Reel Specifications: Full Flexible Amplification Applications: Pre-Amplifier Function: Fully Integrated Processor Interface: I2C, I2S Number of Channels: 2 Supplier Device Package: PowerSSO-36 EPD Temperature Range - Operating: -20°C ~ 85°C Manufacturer Package: 36-BFSOP Exposed Pad Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 5V ~ 26V Part Number Series: STA369
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 813073-STA369BWTR Packaging: Reel Specifications: Full Flexible Amplification Applications: Pre-Amplifier Function: Fully Integrated Processor Interface: I2C, I2S Number of Channels: 2 Supplier Device Package: PowerSSO-36 EPD Temperature Range - Operating: -20°C ~ 85°C Manufacturer Package: 36-BFSOP Exposed Pad Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 5V ~ 26V Part Number Series: STA369
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - STA369BWTR - 813073-STA369BWTR - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - STA369BWTR
813073-STA369BWTR
Audio Special Purpose - STA369BWTR 813073-STA369BWTR
Manufacturer: STMicroelectronics Win Source Part Number: 813073-STA369BWTR Packaging: Reel Specifications: Full Flexible Amplification Applications: Pre-Amplifier Function: Fully Integrated Processor Interface: I2C, I2S Number of Channels: 2 Supplier Device Package: PowerSSO-36 EPD Temperature Range - Operating: -20°C ~ 85°C Manufacturer Package: 36-BFSOP Exposed Pad Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 5V ~ 26V Part Number Series: STA369

Manufacturer: STMicroelectronics
Win Source Part Number: 813073-STA369BWTR
Packaging: Reel
Specifications: Full Flexible Amplification
Applications: Pre-Amplifier
Function: Fully Integrated Processor
Interface: I2C, I2S
Number of Channels: 2
Supplier Device Package: PowerSSO-36 EPD
Temperature Range - Operating: -20°C ~ 85°C
Manufacturer Package: 36-BFSOP Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 5V ~ 26V
Part Number Series: STA369

Buy Now
Audio Special Purpose - STA369BWTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Special Purpose
STA369BWTR
Audio Special Purpose STA369BWTR
Audio Fully Integrated Processor 2 Channel PowerSSO-36

Audio Fully Integrated Processor 2 Channel PowerSSO-36

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
STA369BWTR
Audio Amplifiers STA369BWTR
Audio Amplifiers 2.1ch hi-eff digital audio system

Audio Amplifiers 2.1ch hi-eff digital audio system

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers
Product Number 813073-STA369BWTR STA369BWTR STA369BWTR
Product Name Audio Special Purpose - STA369BWTR Audio Special Purpose Audio Amplifiers
Supply Voltage (VS) 5 to 26 volts 5 to 26 volts
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 3650HG - Lingto Electronic Limited
Specs
Source Current (IS) 2.3 milliamps
Bandwidth 0.0150 MHz
View Details
Precision Dual Low Power CMOS Operational Amplifier - ALD2732SAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.75 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers