Texas Instruments LM1875 20-W Audio Power Amplifier LM1875T

Description
20-W Audio Power Amplifier 5-TO-220 0 to 70
Request a Quote Datasheet
Description
20-W Audio Power Amplifier 5-TO-220 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM1875 20-W Audio Power Amplifier - LM1875T - Texas Instruments
Dallas, TX, United States
LM1875 20-W Audio Power Amplifier
LM1875T
LM1875 20-W Audio Power Amplifier LM1875T
20-W Audio Power Amplifier 5-TO-220 0 to 70

20-W Audio Power Amplifier 5-TO-220 0 to 70

Buy Now Datasheet
Linear - Linear - Amplifiers - Audio - LM1875T - 090825-LM1875T - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM1875T
090825-LM1875T
Linear - Linear - Amplifiers - Audio - LM1875T 090825-LM1875T
Manufacturer: Texas Instruments Win Source Part Number: 090825-LM1875T Packaging: Tube/Rail Type: Class AB Features: Short-Circuit and Thermal Protection Mounting: Through Hole Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 25W x 1 @ 8 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TO-220-5 Dimension: TO-220-5 Formed Leads Supply Voltage - Operating: 16 V to 60 V, ±8 V to 30 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Application Field: Used in Audio, Consumer Electronics, Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 090825-LM1875T
Packaging: Tube/Rail
Type: Class AB
Features: Short-Circuit and Thermal Protection
Mounting: Through Hole
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 25W x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: TO-220-5
Dimension: TO-220-5 Formed Leads
Supply Voltage - Operating: 16 V to 60 V, ±8 V to 30 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio, Consumer Electronics, Signal Processing

Buy Now Datasheet
Singapore, Singapore
25W 28V 5.5MHz TO-220 Audio Amplifier
742-LM1875T
25W 28V 5.5MHz TO-220 Audio Amplifier 742-LM1875T
25W Audio Amp IC, TO-220, 28V, 5.5MHz BW Product overview: LM1875T from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W, 28V, 5.5MHz, TO-220. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 25W, 28V, 5.5MHz, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM1875T can be used for catalog matching and distributor lookup.

25W Audio Amp IC, TO-220, 28V, 5.5MHz BW Product overview: LM1875T from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W, 28V, 5.5MHz, TO-220. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 25W, 28V, 5.5MHz, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM1875T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Audio Amplifiers - 296-36099-5-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-36099-5-ND
Audio Amplifiers 296-36099-5-ND
Amplifier IC 1-Channel (Mono) Class AB TO-220-5

Amplifier IC 1-Channel (Mono) Class AB TO-220-5

Buy Now Datasheet
Audio Amplifiers - LM1875T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LM1875T
Audio Amplifiers LM1875T
Amplifier IC 1-Channel (Mono) Class AB TO-220-5

Amplifier IC 1-Channel (Mono) Class AB TO-220-5

Buy Now
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM1875T
Integrated Circuits (ICs) - Linear - Amplifiers LM1875T
IC AMP CLASS AB MONO 25W TO220-5

IC AMP CLASS AB MONO 25W TO220-5

Supplier's Site
Linear Amplifier IC - 72628360 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
72628360
Linear Amplifier IC 72628360
IC, AMPLIFIER IC, 1-CHANNEL (MONO), CLASS AB, 25W X 1 @ 8OHM, THROUGH HOLE, TO-220-5 FORMED LEADS, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

IC, AMPLIFIER IC, 1-CHANNEL (MONO), CLASS AB, 25W X 1 @ 8OHM, THROUGH HOLE, TO-220-5 FORMED LEADS, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Audio Amplifiers
LM1875T
Audio Amplifiers LM1875T
Audio Amplifiers 20-W Audio pwr Amp

Audio Amplifiers 20-W Audio pwr Amp

Buy Now Datasheet
Ic, Amp, Audio 20W, 1875, To-220-5; Output Power Texas Instruments - 26AJ7127 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Amp, Audio 20W, 1875, To-220-5; Output Power Texas Instruments
26AJ7127
Ic, Amp, Audio 20W, 1875, To-220-5; Output Power Texas Instruments 26AJ7127
IC, AMP, AUDIO 20W, 1875, TO-220-5; Output Power:20W; Amplifier Class:B; No. of Channels:1 Channel; Supply Voltage Range:16V to 60V; Amplifier Case Style:TO-220; No. of Pins:5Pins; Load Impedance:8ohm; Operating Temperature Min:0°C; RoHS Compliant: Yes

IC, AMP, AUDIO 20W, 1875, TO-220-5; Output Power:20W; Amplifier Class:B; No. of Channels:1 Channel; Supply Voltage Range:16V to 60V; Amplifier Case Style:TO-220; No. of Pins:5Pins; Load Impedance:8ohm; Operating Temperature Min:0°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Radwell International VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Audio Amplifier Chips
Product Number LM1875T 090825-LM1875T 742-LM1875T 296-36099-5-ND LM1875T LM1875T 72628360 LM1875T 26AJ7127
Product Name LM1875 20-W Audio Power Amplifier Linear - Linear - Amplifiers - Audio - LM1875T 25W 28V 5.5MHz TO-220 Audio Amplifier Audio Amplifiers Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Linear Amplifier IC Audio Amplifiers Ic, Amp, Audio 20W, 1875, To-220-5; Output Power Texas Instruments
Supply Voltage (VS) 16 to 60 volts 16 to 60 volts 28 volts 16 to 60 volts 16 to 30 volts 30 to 16 volts 16 to 60 volts
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F)
Package Type TO-220 TO-220; TO-220-5 Rail/Tube TO-220; TO-220-5 Formed Leads TO-220; TO-220-5 Formed Leads TO-220; TO-220-5 Formed Leads
Output Power 25 watts 25 watts 25 watts 20 watts
Operation Class Class A; Class AB Class AB Class AB Class B
Unlock Full Specs
to access all available technical data