STMicroelectronics, Inc. Audio Control, Digital Audio Interface, 4.5V To 21.5V, I2C, I2S, Ssop, 36, -20 C Rohs Compliant Stmicroelectronics STA339BWS13TR

Description
Audio Fully Integrated Processor 2 Channel PowerSSO-36 EPD
Request a Quote Datasheet
Description
Audio Fully Integrated Processor 2 Channel PowerSSO-36 EPD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 497-11051-6-ND - DigiKey
Thief River Falls, MN, United States
Audio Fully Integrated Processor 2 Channel PowerSSO-36 EPD

Audio Fully Integrated Processor 2 Channel PowerSSO-36 EPD

Buy Now Datasheet
 - 497-11051-2-ND - DigiKey
Thief River Falls, MN, United States
Audio Fully Integrated Processor 2 Channel PowerSSO-36 EPD

Audio Fully Integrated Processor 2 Channel PowerSSO-36 EPD

Buy Now Datasheet
 - 497-11051-1-ND - DigiKey
Thief River Falls, MN, United States
Audio Fully Integrated Processor 2 Channel PowerSSO-36 EPD

Audio Fully Integrated Processor 2 Channel PowerSSO-36 EPD

Buy Now Datasheet
Audio Control, Digital Audio Interface, 4.5V To 21.5V, I2C, I2S, Ssop, 36, -20 C Rohs Compliant Stmicroelectronics - 52R3731 - Newark, An Avnet Company
Chicago, IL, United States
Audio Control, Digital Audio Interface, 4.5V To 21.5V, I2C, I2S, Ssop, 36, -20 C Rohs Compliant Stmicroelectronics
52R3731
Audio Control, Digital Audio Interface, 4.5V To 21.5V, I2C, I2S, Ssop, 36, -20 C Rohs Compliant Stmicroelectronics 52R3731
Audio Control, Digital Audio Interface, 4.5V to 21.5V, I2C, I2S, SSOP, 36, -20 C RoHS Compliant: Yes

Audio Control, Digital Audio Interface, 4.5V to 21.5V, I2C, I2S, SSOP, 36, -20 C RoHS Compliant: Yes

Supplier's Site Datasheet
Digital Audio Processor, 3 Channel, Powersso-36, Full Reel; Audio Control Type Stmicroelectronics - 73T2257 - Newark, An Avnet Company
Chicago, IL, United States
Digital Audio Processor, 3 Channel, Powersso-36, Full Reel; Audio Control Type Stmicroelectronics
73T2257
Digital Audio Processor, 3 Channel, Powersso-36, Full Reel; Audio Control Type Stmicroelectronics 73T2257
DIGITAL AUDIO PROCESSOR, 3 CHANNEL, POWERSSO-36, FULL REEL; Audio Control Type:Digital Audio Interface; Supply Voltage Range:4.5V to 21.5V; Control Interface:I2C, I2S; Audio IC Case Style:SSOP; No. of Pins:36Pins; Product Range:- RoHS Compliant: Yes

DIGITAL AUDIO PROCESSOR, 3 CHANNEL, POWERSSO-36, FULL REEL; Audio Control Type:Digital Audio Interface; Supply Voltage Range:4.5V to 21.5V; Control Interface:I2C, I2S; Audio IC Case Style:SSOP; No. of Pins:36Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Audio Special Purpose - STA339BWS13TR - Lingto Electronic Limited
Shenzhen, China
Audio Special Purpose
STA339BWS13TR
Audio Special Purpose STA339BWS13TR
IC FULLY INTEG PROC POWERSSO-36

IC FULLY INTEG PROC POWERSSO-36

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Audio Processor ICs Audio Processor ICs Audio Processor ICs Audio Processor ICs
Product Number 497-11051-6-ND 52R3731 73T2257 STA339BWS13TR
Product Name Audio Control, Digital Audio Interface, 4.5V To 21.5V, I2C, I2S, Ssop, 36, -20 C Rohs Compliant Stmicroelectronics Digital Audio Processor, 3 Channel, Powersso-36, Full Reel; Audio Control Type Stmicroelectronics Audio Special Purpose
Mounting Surface Mount (SMT) Surface Mount (SMT)
Package/Case "36-PowerBFSOP (0.295"", 7.50mm Width)" SSOP
Supply Voltage 4.5 to 21.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - SI8241CB-D-IS1-ND - DigiKey
Specs
Mounting Surface Mount (SMT)
Package/Case "16-SOIC (0.154"", 3.90mm Width)"
Interface Analog
View Details
2 suppliers
Audio & Video Encoders & Decoders - 1913563 - RS Components, Ltd.
Specs
Package/Case Tqfn
Interface I2S, TDM, PCM
View Details
 - 598-CS8416K-CNZ-ND - DigiKey
Cirrus Logic, Inc.
Specs
Package/Case 28-VFQFN Exposed Pad
Interface SPI
Supply Voltage 3.13 to 3.46 volts
View Details