ROHM Semiconductor USA, LLC Audio Special Purpose BD37512FS-E2

Description
IC AUDIO TONE PROCESSOR 20SSOPA
Datasheet
Description
IC AUDIO TONE PROCESSOR 20SSOPA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - BD37512FS-E2 - Lingto Electronic Limited
Shenzhen, China
Audio Special Purpose
BD37512FS-E2
Audio Special Purpose BD37512FS-E2
IC AUDIO TONE PROCESSOR 20SSOPA

IC AUDIO TONE PROCESSOR 20SSOPA

Supplier's Site Datasheet
Sound Processor, -40 To 85Deg C; Audio Control Type Rohm - 01AH6454 - Newark, An Avnet Company
Chicago, IL, United States
Sound Processor, -40 To 85Deg C; Audio Control Type Rohm
01AH6454
Sound Processor, -40 To 85Deg C; Audio Control Type Rohm 01AH6454
SOUND PROCESSOR, -40 TO 85DEG C; Audio Control Type:Audio Processor; Supply Voltage Range:7V to 9.5V; Control Interface:I2C; Audio IC Case Style:SSOP-A; No. of Pins:20Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

SOUND PROCESSOR, -40 TO 85DEG C; Audio Control Type:Audio Processor; Supply Voltage Range:7V to 9.5V; Control Interface:I2C; Audio IC Case Style:SSOP-A; No. of Pins:20Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Audio Processor ICs Audio Processor ICs
Product Number BD37512FS-E2 01AH6454
Product Name Audio Special Purpose Sound Processor, -40 To 85Deg C; Audio Control Type Rohm
Mounting Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Encoders & Decoders - 1913336 - RS Components, Ltd.
Specs
Package/Case Tqfn
Interface I2S, TDM, PCM
View Details
Si32281 Single-chip Dual Channel ProSLIC - Si32281 - Skyworks Solutions, Inc.
Specs
Mounting Surface Mount (SMT)
Package/Case QFN48
Interface ISI
View Details
 - CS8420-CSZR-ND - DigiKey
Specs
Mounting Surface Mount (SMT)
Package/Case "28-SOIC (0.295"", 7.50mm Width)"
Interface SPI
View Details
2 suppliers
 - 846-ML22Q284-NNNTDZ0ATLDKR-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
Mounting Surface Mount (SMT)
Package/Case "20-TSSOP (0.173"", 4.40mm Width)"
Supply Voltage 2 to 5.5 volts
View Details