Cirrus Logic, Inc. CobraNet Evaluation Kit EV-2

Description
CobraNet® technology has established itself as the product of choice for multi-vendor networked audio. The EV-2 provides a means of easily evaluating CM-2 CobraNet modules. It also provides an example CobraNet interface and can be used as a development platform for CobraNet products. The EV-2 comes standard with CM-2 modules but will work equally well with CM-1 modules if needed. The EV-2 Evaluation/Developer s kit is available for purchase, after entering into a CobraNet nondisclosure agreement. For additional information on how to obtain the EV-2 kit or CobraNet licensing information, please contact your local Cirrus Logic sales representative. The EV-2 evaluation/developer s kit includes two EV-2 boards, one Ethernet cross-over cable, two CM-2 CobraNet modules and one software CD. Features 2-channel input converted to 16, 20 or 24-bit data at 48 or 96 kHz sample rates 2-channel 48 or 96 kHz digital audio converted to analog audio output AES3 input and output streams supplied EV-2 software allows firmware reprogramming two RS232 interfaces direct to CM-2 module and direct to microcontroller microcontroller 64 KB on-chip Flash program memory 1 KB RAM in-system programmability route analog and digital audio to/from the CM-2 as well as within the EV-2 configurable sine wave test tones for alternate audio test source hex switches for setting location ID of the CM-2 and user development 3 indicators are supplied for user development
Datasheet
Description
CobraNet® technology has established itself as the product of choice for multi-vendor networked audio. The EV-2 provides a means of easily evaluating CM-2 CobraNet modules. It also provides an example CobraNet interface and can be used as a development platform for CobraNet products. The EV-2 comes standard with CM-2 modules but will work equally well with CM-1 modules if needed. The EV-2 Evaluation/Developer s kit is available for purchase, after entering into a CobraNet nondisclosure agreement. For additional information on how to obtain the EV-2 kit or CobraNet licensing information, please contact your local Cirrus Logic sales representative. The EV-2 evaluation/developer s kit includes two EV-2 boards, one Ethernet cross-over cable, two CM-2 CobraNet modules and one software CD. Features 2-channel input converted to 16, 20 or 24-bit data at 48 or 96 kHz sample rates 2-channel 48 or 96 kHz digital audio converted to analog audio output AES3 input and output streams supplied EV-2 software allows firmware reprogramming two RS232 interfaces direct to CM-2 module and direct to microcontroller microcontroller 64 KB on-chip Flash program memory 1 KB RAM in-system programmability route analog and digital audio to/from the CM-2 as well as within the EV-2 configurable sine wave test tones for alternate audio test source hex switches for setting location ID of the CM-2 and user development 3 indicators are supplied for user development
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CobraNet Evaluation Kit - EV-2 - Cirrus Logic, Inc.
Austin, TX, USA
CobraNet Evaluation Kit
EV-2
CobraNet Evaluation Kit EV-2
CobraNet® technology has established itself as the product of choice for multi-vendor networked audio. The EV-2 provides a means of easily evaluating CM-2 CobraNet modules. It also provides an example CobraNet interface and can be used as a development platform for CobraNet products. The EV-2 comes standard with CM-2 modules but will work equally well with CM-1 modules if needed. The EV-2 Evaluation/Developer s kit is available for purchase, after entering into a CobraNet nondisclosure agreement. For additional information on how to obtain the EV-2 kit or CobraNet licensing information, please contact your local Cirrus Logic sales representative. The EV-2 evaluation/developer s kit includes two EV-2 boards, one Ethernet cross-over cable, two CM-2 CobraNet modules and one software CD. Features 2-channel input converted to 16, 20 or 24-bit data at 48 or 96 kHz sample rates 2-channel 48 or 96 kHz digital audio converted to analog audio output AES3 input and output streams supplied EV-2 software allows firmware reprogramming two RS232 interfaces direct to CM-2 module and direct to microcontroller microcontroller 64 KB on-chip Flash program memory 1 KB RAM in-system programmability route analog and digital audio to/from the CM-2 as well as within the EV-2 configurable sine wave test tones for alternate audio test source hex switches for setting location ID of the CM-2 and user development 3 indicators are supplied for user development

CobraNet® technology has established itself as the product of choice for multi-vendor networked audio. The EV-2 provides a means of easily evaluating CM-2 CobraNet modules. It also provides an example CobraNet interface and can be used as a development platform for CobraNet products. The EV-2 comes standard with CM-2 modules but will work equally well with CM-1 modules if needed. The EV-2 Evaluation/Developers kit is available for purchase, after entering into a CobraNet nondisclosure agreement. For additional information on how to obtain the EV-2 kit or CobraNet licensing information, please contact your local Cirrus Logic sales representative. The EV-2 evaluation/developers kit includes two EV-2 boards, one Ethernet cross-over cable, two CM-2 CobraNet modules and one software CD.

Features

  • 2-channel input converted to 16, 20 or 24-bit data at 48 or 96 kHz sample rates
  • 2-channel 48 or 96 kHz digital audio converted to analog audio output
  • AES3 input and output streams
  • supplied EV-2 software allows firmware reprogramming
  • two RS232 interfaces
    • direct to CM-2 module and direct to microcontroller
  • microcontroller
    • 64 KB on-chip Flash program memory
    • 1 KB RAM
    • in-system programmability
  • route analog and digital audio to/from the CM-2 as well as within the EV-2
  • configurable sine wave test tones for alternate audio test source
  • hex switches for setting location ID of the CM-2 and user development
  • 3 indicators are supplied for user development
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Audio Processor ICs
Product Number EV-2
Product Name CobraNet Evaluation Kit
Number of Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Encoders & Decoders - 1904756 - RS Components, Ltd.
Specs
Package/Case Tqfn
Interface TDM, I2S, PCM
View Details
Si32287 Single-chip Dual Channel ProSLIC - Si32287 - Skyworks Solutions, Inc.
Specs
Mounting Surface Mount (SMT)
Package/Case QFN56
Interface PCM; SPI; PCM/SPI
View Details
 - 846-ML22Q663-NNNTBZ0BXTR-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
Mounting Surface Mount (SMT)
Package/Case 32-TQFP
Interface SPI
View Details