STMicroelectronics Embedded - Embedded - Microcontrollers - Application Specific - STA2064N2 STA2064N2

Description
Manufacturer: STMicroelectronics Win Source Part Number: 812752-STA2064N2 Packaging: Tray Mounting Style: SMD Core Processor: ARM11 Applications: GPS Interface: AC97, CAN, I2C, MSP, MMC/SD, SPDIF, SSP, UART, USB Number of I/O: 65 RAM Size: 8K x 32 Controller Series: Cartesio Supplier Device Package: 289-TFBGA (15x15) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 289-TFBGA Popularity: Low Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 756 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 3.3V
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 812752-STA2064N2 Packaging: Tray Mounting Style: SMD Core Processor: ARM11 Applications: GPS Interface: AC97, CAN, I2C, MSP, MMC/SD, SPDIF, SSP, UART, USB Number of I/O: 65 RAM Size: 8K x 32 Controller Series: Cartesio Supplier Device Package: 289-TFBGA (15x15) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 289-TFBGA Popularity: Low Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 756 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 3.3V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - STA2064N2 - 812752-STA2064N2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - STA2064N2
812752-STA2064N2
Embedded - Embedded - Microcontrollers - Application Specific - STA2064N2 812752-STA2064N2
Manufacturer: STMicroelectronics Win Source Part Number: 812752-STA2064N2 Packaging: Tray Mounting Style: SMD Core Processor: ARM11 Applications: GPS Interface: AC97, CAN, I2C, MSP, MMC/SD, SPDIF, SSP, UART, USB Number of I/O: 65 RAM Size: 8K x 32 Controller Series: Cartesio Supplier Device Package: 289-TFBGA (15x15) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 289-TFBGA Popularity: Low Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 756 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 3.3V

Manufacturer: STMicroelectronics
Win Source Part Number: 812752-STA2064N2
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM11
Applications: GPS
Interface: AC97, CAN, I2C, MSP, MMC/SD, SPDIF, SSP, UART, USB
Number of I/O: 65
RAM Size: 8K x 32
Controller Series: Cartesio
Supplier Device Package: 289-TFBGA (15x15)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 289-TFBGA
Popularity: Low
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 756
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.8V ~ 3.3V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 812752-STA2064N2
Product Name Embedded - Embedded - Microcontrollers - Application Specific - STA2064N2
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

LVDS Interface Ics - 1906266 - RS Components, Ltd.
Specs
Technology LVDS; LVCMOS
Device Type Deserializer
Features RoHS
View Details
Universal Bus Functions - 74ALVC162334ADGG:1 - Quarktwin Technology Ltd.
Specs
Device Type Line / Bus Controller
Features RoHS
Supply Voltage 3V; 3.6V; Other; 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
Interface - Sensor and Detector Interfaces - AD9841AJST - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Interface Transceiver IC - 710-32P4782A-CGT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers