Skyworks Solutions, Inc. Interface - Miscellaneous SI32285-A-GMR

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SI32285-A-GMR is a dual FXS telephony interface device from Quarktwin Technology Ltd. designed for applications such as VoIP gateways, xDSL IADs, and PBX systems. It operates on a 3.3 V supply and features both PCM/SPI and 3-wire ISI digital interfaces. The device includes built-in dc-dc converter controllers that optimize battery voltage for efficiency and reduced heat generation. It supports wideband audio for enhanced voice quality and incorporates DTMF detection and Smart Ringing technology, which minimizes peak current during ringing. The SI32285-A-GMR is packaged in a compact 48-pin QFN format, making it suitable for space-constrained designs. It is also RoHS-compliant and offers programmable parameters for flexibility in various applications.

Datasheet Summary
Powered by GS/AI

The SI32285-A-GMR is a dual FXS telephony interface device from Quarktwin Technology Ltd. designed for applications such as VoIP gateways, xDSL IADs, and PBX systems. It operates on a 3.3 V supply and features both PCM/SPI and 3-wire ISI digital interfaces. The device includes built-in dc-dc converter controllers that optimize battery voltage for efficiency and reduced heat generation. It supports wideband audio for enhanced voice quality and incorporates DTMF detection and Smart Ringing technology, which minimizes peak current during ringing. The SI32285-A-GMR is packaged in a compact 48-pin QFN format, making it suitable for space-constrained designs. It is also RoHS-compliant and offers programmable parameters for flexibility in various applications.

Suppliers

Company
Product
Description
Supplier Links
Interface - Miscellaneous - SI32285-A-GMR - Richardson RFPD
Downers Grove, IL, United States
Interface - Miscellaneous
SI32285-A-GMR
Interface - Miscellaneous SI32285-A-GMR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Telecom - SI32285-A-GMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC 48-QFN (7x7)

Telecom IC 48-QFN (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - SI32285-A-GMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
SI32285-A-GMR
Integrated Circuits (ICs) - Interface - Telecom SI32285-A-GMR
IC TELECOM INTERFACE 48QFN

IC TELECOM INTERFACE 48QFN

Supplier's Site

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SI32285-A-GMR SI32285-A-GMR SI32285-A-GMR
Product Name Interface - Miscellaneous Telecom Integrated Circuits (ICs) - Interface - Telecom
Technology Serial-3 Wire; 3-Wire, PCM
Features RoHS
Supply Voltage Other; 3.3V Other
Unlock Full Specs
to access all available technical data

Similar Products

 - A5947KLPTR-B-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP-20
View Details
Power Switch ICs - 9196649 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Supply Voltage Other; 10 v
Package Type Sot-223
View Details
Serial interface - Serial Interface RS-232 C - 750-650 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4730SRDKR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details