STMicroelectronics, Inc. Integrated Circuits (ICs) - Interface - Specialized STA2058EXTR

Description
Win Source Part Number: 1260879-STA2058EXTR Category: Integrated Circuits (ICs)>Interface - Specialized Series: TESEO™ Package: Tape & Reel (TR) Applications: GPS Standard Package: 1,500 Mounting: SMD (SMT) Interface: CAN, I2C, SPI, UART/USART, USB Voltage - Supply: 3V ~ 3.6V Package / Case: 144-LFBGA Supplier Device Package: 144-LFBGA (10x10) ECCN: 7A994 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: STMicroelectronics Base Product Number: STA2058
Request a Quote Datasheet
Description
Win Source Part Number: 1260879-STA2058EXTR Category: Integrated Circuits (ICs)>Interface - Specialized Series: TESEO™ Package: Tape & Reel (TR) Applications: GPS Standard Package: 1,500 Mounting: SMD (SMT) Interface: CAN, I2C, SPI, UART/USART, USB Voltage - Supply: 3V ~ 3.6V Package / Case: 144-LFBGA Supplier Device Package: 144-LFBGA (10x10) ECCN: 7A994 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: STMicroelectronics Base Product Number: STA2058
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Specialized - 1260879-STA2058EXTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Specialized
1260879-STA2058EXTR
Integrated Circuits (ICs) - Interface - Specialized 1260879-STA2058EXTR
Win Source Part Number: 1260879-STA2058EXTR Category: Integrated Circuits (ICs)>Interface - Specialized Series: TESEO™ Package: Tape & Reel (TR) Applications: GPS Standard Package: 1,500 Mounting: SMD (SMT) Interface: CAN, I2C, SPI, UART/USART, USB Voltage - Supply: 3V ~ 3.6V Package / Case: 144-LFBGA Supplier Device Package: 144-LFBGA (10x10) ECCN: 7A994 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: STMicroelectronics Base Product Number: STA2058

Win Source Part Number: 1260879-STA2058EXTR
Category: Integrated Circuits (ICs)>Interface - Specialized
Series: TESEO™
Package: Tape & Reel (TR)
Applications: GPS
Standard Package: 1,500
Mounting: SMD (SMT)
Interface: CAN, I2C, SPI, UART/USART, USB
Voltage - Supply: 3V ~ 3.6V
Package / Case: 144-LFBGA
Supplier Device Package: 144-LFBGA (10x10)
ECCN: 7A994
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: STMicroelectronics
Base Product Number: STA2058

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
STA2058EXTR
Integrated Circuits (ICs) - Interface - Specialized STA2058EXTR
IC INTFACE SPECIALIZED 144LFBGA

IC INTFACE SPECIALIZED 144LFBGA

Supplier's Site
Specialized - STA2058EXTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
STA2058EXTR
Specialized STA2058EXTR
GPS Interface 144-LFBGA (10x10)

GPS Interface 144-LFBGA (10x10)

Buy Now Datasheet
Shenzhen, China
Interface - Specialized
STA2058EXTR
Interface - Specialized STA2058EXTR
IC INTFACE SPECIALIZED 144LFBGA

IC INTFACE SPECIALIZED 144LFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1260879-STA2058EXTR STA2058EXTR STA2058EXTR STA2058EXTR
Product Name Integrated Circuits (ICs) - Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4506SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1555 - Newark, An Avnet Company
Specs
# of Devices 4 #
Pins 22 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-4205/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details