STMicroelectronics, Inc. Integrated Circuits (ICs) - Interface - Specialized STA2058

Description
Win Source Part Number: 1004267-STA2058 Category: Integrated Circuits (ICs)>Interface - Specialized Series: TESEO™ Package: Tray Applications: GPS Standard Package: 160 Mounting: SMD (SMT) Interface: CAN, I2C, SPI, UART/USART, USB Voltage - Supply: 3V ~ 3.6V Package / Case: 64-LQFP Supplier Device Package: 64-TQFP (10x10) ECCN: 7A994 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: STA2058
Request a Quote Datasheet
Description
Win Source Part Number: 1004267-STA2058 Category: Integrated Circuits (ICs)>Interface - Specialized Series: TESEO™ Package: Tray Applications: GPS Standard Package: 160 Mounting: SMD (SMT) Interface: CAN, I2C, SPI, UART/USART, USB Voltage - Supply: 3V ~ 3.6V Package / Case: 64-LQFP Supplier Device Package: 64-TQFP (10x10) ECCN: 7A994 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: STA2058
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Specialized - 1004267-STA2058 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Specialized
1004267-STA2058
Integrated Circuits (ICs) - Interface - Specialized 1004267-STA2058
Win Source Part Number: 1004267-STA2058 Category: Integrated Circuits (ICs)>Interface - Specialized Series: TESEO™ Package: Tray Applications: GPS Standard Package: 160 Mounting: SMD (SMT) Interface: CAN, I2C, SPI, UART/USART, USB Voltage - Supply: 3V ~ 3.6V Package / Case: 64-LQFP Supplier Device Package: 64-TQFP (10x10) ECCN: 7A994 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: STA2058

Win Source Part Number: 1004267-STA2058
Category: Integrated Circuits (ICs)>Interface - Specialized
Series: TESEO™
Package: Tray
Applications: GPS
Standard Package: 160
Mounting: SMD (SMT)
Interface: CAN, I2C, SPI, UART/USART, USB
Voltage - Supply: 3V ~ 3.6V
Package / Case: 64-LQFP
Supplier Device Package: 64-TQFP (10x10)
ECCN: 7A994
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: STA2058

Buy Now Datasheet
Interface - Specialized - STA2058 - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
STA2058
Interface - Specialized STA2058
IC INTERFACE SPECIALIZED 64LQFP

IC INTERFACE SPECIALIZED 64LQFP

Supplier's Site Datasheet
Specialized - STA2058 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
STA2058
Specialized STA2058
GPS Interface 64-TQFP (10x10)

GPS Interface 64-TQFP (10x10)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
STA2058
Integrated Circuits (ICs) - Interface - Specialized STA2058
IC INTERFACE SPECIALIZED 64LQFP

IC INTERFACE SPECIALIZED 64LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1004267-STA2058 STA2058 STA2058 STA2058
Product Name Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Cable Transceivers - 1899897 - RS Components, Ltd.
Specs
Technology RS232; Rs-232
Device Type Receiver; Transmitter; Transceiver
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4067M - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-SOIC (0.295\", 7.50mm Width)
View Details
2 suppliers
Octal buffer/line driver; 3-state - 74ABT244PW,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Modems - ICs and Modules - SI2494-A-GMR - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
Package Type 38-VFQFN Exposed Pad
View Details
3 suppliers