Manufacturer: STMicroelectronics
Win Source Part Number: 031042-STA1102RUTR
Packaging: Reel - TR
Type: Buffer, ReDriver
Applications: eSATA
Input: CML
Output: CML
Number of Channels: 2
Data Rate (Max): 3Gbps
Delay Time: 400ps (Max)
Signal Conditioning: Input Equalization, Output Pre-Emphasis
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C
Case / Package: 20-QFN (4x4)
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): DS100BR111SQE/NOPB; STA1102RQTR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
DUAL LINE TRANSCEIVER, QCC20, 4 X 4 MM, 0.80 MM HEIGHT, 0.50 MM PITCH, ROHS COMPLIANT, QFN-20 Product overview: STA1102RUTR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, QFN, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-STA1102RUTR can be used for catalog matching and distributor lookup.
IC REDRIVER ESATA 2CH 20QFN
Buffer, ReDriver 2 Channel 3Gbps 20-QFN (4x4)
IC REDRIVER ESATA 2CH 20QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 031042-STA1102RUTR | 756-STA1102RUTR | STA1102RUTR | STA1102RUTR | STA1102RUTR |
| Product Name | Interface - Interface - Signal Buffers, Repeaters, Splitters - STA1102RUTR | Dual QFN Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Device Type | Signal Conditioner; Buffer | Transceiver | Sensor Interface; Buffer | Buffer | Buffer; Buffer, ReDriver |
| Supply Voltage | Other; 3 V ~ 3.6 V | 3.6V; Other | 3.6V; Other; 3V ~ 3.6V | Other; 3V ~ 3.6V | |
| Data Rate | 3.00E6 kbps | 3.00E6 kbps | 3.00E6 kbps | 3.00E6 kbps |