Win Source Part Number: 967688-STA1085EOATR
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Core Processor: ARM® Cortex®-R4
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 450MHz
Co-Processors/DSP: ARM® Cortex®-M3
RAM Controllers: SDRAM
Graphics Acceleration: Yes
Display & Interface Controllers: LCD, Touchscreen
USB: USB 2.0 (1)
Voltage - I/O: 3.3V
Package: Tray
Additional Interfaces: CAN, I²C, SSP/SPI, UART
Standard Package: 1,300
Package / Case: 361-LFBGA
Supplier Device Package: 361-LFBGA (16x16)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: STMicroelectronics
Base Product Number: STA1085
LFBGA16X16X1.7 361 F
IC MPU 450MHZ 361LFBGA
ARM® Cortex®-R4 Microprocessor IC - 1 Core, 32-Bit 450MHz 361-LFBGA (16x16)
| Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 967688-STA1085EOATR | STA1085EOATR | STA1085EOATR | STA1085EOATR |
| Product Name | Integrated Circuits (ICs) - Embedded - Microprocessors | Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||
| Supply Voltage | 3.3V | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |