Intel Corporation Embedded - Embedded - Microprocessors - 3170\100MHz\512K\Cache 3170\100MHz\512K\Cache

Description
Win Source Part Number: 955618-3170\100MHz\5 12K\Cache Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 955618-3170\100MHz\5 12K\Cache Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - 3170\100MHz\512K\Cache - 955618-3170\100MHz\512K\Cache - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - 3170\100MHz\512K\Cache
955618-3170\100MHz\512K\Cache
Embedded - Embedded - Microprocessors - 3170\100MHz\512K\Cache 955618-3170\100MHz\512K\Cache
Win Source Part Number: 955618-3170\100MHz\5 12K\Cache Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 955618-3170\100MHz\512K\Cache
Series: *
Categories: Embedded - Microprocessors

Buy Now
Embedded Microprocessor MPU - 694-3170\100MHz\512K\Cache - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-3170\100MHz\512K\Cache
Embedded Microprocessor MPU 694-3170\100MHz\512K\Cache
P3 500 Slot 1 Product overview: 3170\100MHz\512K\Cac he from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-3170\100MHz\512K \Cache can be used for catalog matching and distributor lookup.

P3 500 Slot 1 Product overview: 3170\100MHz\512K\Cache from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-3170\100MHz\512K\Cache can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 955618-3170\100MHz\512K\Cache 694-3170\100MHz\512K\Cache
Product Name Embedded - Embedded - Microprocessors - 3170\100MHz\512K\Cache Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

AM3894 Sitara Processor - AM3894CCYG135 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
6 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details