STMicroelectronics Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters STA016AP

Description
Win Source Part Number: 1261070-STA016AP Category: Integrated Circuits (ICs)>Interface - Encoders, Decoders, Converters Type: Audio Decoder Package: Tray Applications: Multimedia Standard Package: 160 Mounting: SMD (SMT) Package / Case: 64-LQFP Supplier Device Package: 64-TQFP (10x10) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: STA016 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1261070-STA016AP Category: Integrated Circuits (ICs)>Interface - Encoders, Decoders, Converters Type: Audio Decoder Package: Tray Applications: Multimedia Standard Package: 160 Mounting: SMD (SMT) Package / Case: 64-LQFP Supplier Device Package: 64-TQFP (10x10) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: STA016 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - 1261070-STA016AP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
1261070-STA016AP
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters 1261070-STA016AP
Win Source Part Number: 1261070-STA016AP Category: Integrated Circuits (ICs)>Interface - Encoders, Decoders, Converters Type: Audio Decoder Package: Tray Applications: Multimedia Standard Package: 160 Mounting: SMD (SMT) Package / Case: 64-LQFP Supplier Device Package: 64-TQFP (10x10) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: STA016 Product Status: Obsolete

Win Source Part Number: 1261070-STA016AP
Category: Integrated Circuits (ICs)>Interface - Encoders, Decoders, Converters
Type: Audio Decoder
Package: Tray
Applications: Multimedia
Standard Package: 160
Mounting: SMD (SMT)
Package / Case: 64-LQFP
Supplier Device Package: 64-TQFP (10x10)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: STA016
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
709-STA016AP
Interface Transceiver IC 709-STA016AP
IC DECODER AUDIO 2.5 64TQFP Product overview: STA016AP from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-STA016AP can be used for catalog matching and distributor lookup.

IC DECODER AUDIO 2.5 64TQFP Product overview: STA016AP from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-STA016AP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - STA016AP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
STA016AP
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters STA016AP
IC DECODER AUDIO 2.5 64TQFP

IC DECODER AUDIO 2.5 64TQFP

Supplier's Site
Encoders, Decoders, Converters - STA016AP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
STA016AP
Encoders, Decoders, Converters STA016AP
Audio Decoder IC Multimedia 64-TQFP (10x10)

Audio Decoder IC Multimedia 64-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1261070-STA016AP 709-STA016AP STA016AP STA016AP
Product Name Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters Interface Transceiver IC Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters Encoders, Decoders, Converters
Device Type Sensor Interface Transceiver Sample Rate Converter; Sensor Interface Sample Rate Converter
Unlock Full Specs
to access all available technical data

Similar Products

DS96F173MQML EIA-485/EIA-422 Quad Differential Receivers - 5962-9076602M2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 1 #
View Details
Power Switch ICs - 1901291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 5.5 v
Package Type SOIC; Soic
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Specialized - AD9985AKSTZ-110 - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface
Package Type QFP; 80-LQFP
View Details