STMicroelectronics Interface Transceiver IC STA016A

Description
SPECIALTY CONSUMER CIRCUIT, PQFP64, 10 X 10 MM, 1.40 MM HEIGHT, TQFP-64 Product overview: STA016A from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-STA016A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SPECIALTY CONSUMER CIRCUIT, PQFP64, 10 X 10 MM, 1.40 MM HEIGHT, TQFP-64 Product overview: STA016A from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-STA016A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
709-STA016A
Interface Transceiver IC 709-STA016A
SPECIALTY CONSUMER CIRCUIT, PQFP64, 10 X 10 MM, 1.40 MM HEIGHT, TQFP-64 Product overview: STA016A from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-STA016A can be used for catalog matching and distributor lookup.

SPECIALTY CONSUMER CIRCUIT, PQFP64, 10 X 10 MM, 1.40 MM HEIGHT, TQFP-64 Product overview: STA016A from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-STA016A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Encoders, Decoders, Converters - STA016A - 1102723-STA016A - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - STA016A
1102723-STA016A
Interface - Interface - Encoders, Decoders, Converters - STA016A 1102723-STA016A
Manufacturer: STMicroelectronics Win Source Part Number: 1102723-STA016A Packaging: Tray Type: Audio Decoder Applications: Multimedia Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 64-TQFP (10x10) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1102723-STA016A
Packaging: Tray
Type: Audio Decoder
Applications: Multimedia
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 64-TQFP (10x10)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Encoders, Decoders, Converters - STA016A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
STA016A
Encoders, Decoders, Converters STA016A
Audio Decoder IC Multimedia 64-TQFP (10x10)

Audio Decoder IC Multimedia 64-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - STA016A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
STA016A
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters STA016A
IC DECODER AUDIO 2.5 64TQFP

IC DECODER AUDIO 2.5 64TQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 709-STA016A 1102723-STA016A STA016A STA016A
Product Name Interface Transceiver IC Interface - Interface - Encoders, Decoders, Converters - STA016A Encoders, Decoders, Converters Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Device Type Transceiver Sample Rate Converter Sample Rate Converter; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 7097975 - RS Components, Ltd.
Specs
Device Type Receiver; Transmitter; Transceiver; Transceiver
Features RoHS
# of Tx 3 #
View Details
Buffer with open-drain output - 74AHC1G07GW-Q100H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Interface - Specialized - AD9883AKST-140 - Lingto Electronic Limited
Specs
Technology Analog
Device Type Sensor Interface
Package Type QFP; 80-LQFP
View Details
Analog Switches, Multiplexers, Demultiplexers - 1P1G3157QDCKRQ1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-70; 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers